Vishay Precision Group Chip Resistor - Surface Mount MMB02070C1503FB200

Description
150 kOhms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote Datasheet
Description
150 kOhms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-1376-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1376-2-ND
Chip Resistor - Surface Mount 749-1376-2-ND
150 kOhms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

150 kOhms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1376-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1376-6-ND
Chip Resistor - Surface Mount 749-1376-6-ND
150 kOhms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

150 kOhms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1376-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1376-1-ND
Chip Resistor - Surface Mount 749-1376-1-ND
150 kOhms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

150 kOhms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
1W 300V Resistor - 52-MMB02070C1503FB200 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1W 300V Resistor
52-MMB02070C1503FB200
1W 300V Resistor 52-MMB02070C1503FB200
MELF Resistors 1W 150Kohms 1% 0207 MELF 300V 50ppm Product overview: MMB02070C1503FB200 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W, 300V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 300V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMB02070C1503FB20 0 can be used for catalog matching and distributor lookup.

MELF Resistors 1W 150Kohms 1% 0207 MELF 300V 50ppm Product overview: MMB02070C1503FB200 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W, 300V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 300V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMB02070C1503FB200 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - MMB02070C1503FB200 - 885281-MMB02070C1503FB200 - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - MMB02070C1503FB200
885281-MMB02070C1503FB200
Chip Resistor - Surface Mount - MMB02070C1503FB200 885281-MMB02070C1503FB200
Manufacturer: Vishay Win Source Part Number: 885281-MMB02070C1503 FB200 Series: MMB - Professional Operating Temperature Range: -55°C ~ 155°C Features: 150 kOhms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film Package: MELF, 0207 Package: Reel - TR Categories: Resistors Case / Package: 0207 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 45 Weeks HTSUS: 8533.21.0040 Other Part Number: 749-1376-6, 749-1376-2, 749-1376-1, MMB02070C1503FB200-N D

Manufacturer: Vishay
Win Source Part Number: 885281-MMB02070C1503FB200
Series: MMB - Professional
Operating Temperature Range: -55°C ~ 155°C
Features: 150 kOhms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film
Package: MELF, 0207
Package: Reel - TR
Categories: Resistors
Case / Package: 0207
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 45 Weeks
HTSUS: 8533.21.0040
Other Part Number: 749-1376-6, 749-1376-2, 749-1376-1, MMB02070C1503FB200-ND

Buy Now Datasheet
Surface Mount Melf Resistor, Mmb 0207 Series, 150 Kohm, 400 Mw, 1%, Metal Film Rohs Compliant Vishay - 19J4462 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Melf Resistor, Mmb 0207 Series, 150 Kohm, 400 Mw, 1%, Metal Film Rohs Compliant Vishay
19J4462
Surface Mount Melf Resistor, Mmb 0207 Series, 150 Kohm, 400 Mw, 1%, Metal Film Rohs Compliant Vishay 19J4462
Surface Mount MELF Resistor, MMB 0207 Series, 150 kohm, 400 mW, 1%, Metal Film RoHS Compliant: Yes

Surface Mount MELF Resistor, MMB 0207 Series, 150 kohm, 400 mW, 1%, Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thin Film, 150K, 1%, 0207; Resistance Vishay - 12AC1716 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thin Film, 150K, 1%, 0207; Resistance Vishay
12AC1716
Res, Aec-Q200, Thin Film, 150K, 1%, 0207; Resistance Vishay 12AC1716
RES, AEC-Q200, THIN FILM, 150K, 1%, 0207; Resistance:150kohm; Product Range:MMB 0207 Series; Voltage Rating:350V; Resistor Element Material:Thin Film; Power Rating:1W; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/K; RoHS Compliant: Yes

RES, AEC-Q200, THIN FILM, 150K, 1%, 0207; Resistance:150kohm; Product Range:MMB 0207 Series; Voltage Rating:350V; Resistor Element Material:Thin Film; Power Rating:1W; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/K; RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - MMB02070C1503FB200 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
MMB02070C1503FB200
Chip Resistor - Surface Mount MMB02070C1503FB200
RES SMD 150K OHM 1% 1W 0207

RES SMD 150K OHM 1% 1W 0207

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 749-1376-2-ND 52-MMB02070C1503FB200 885281-MMB02070C1503FB200 19J4462 12AC1716 MMB02070C1503FB200
Product Name Chip Resistor - Surface Mount 1W 300V Resistor Chip Resistor - Surface Mount - MMB02070C1503FB200 Surface Mount Melf Resistor, Mmb 0207 Series, 150 Kohm, 400 Mw, 1%, Metal Film Rohs Compliant Vishay Res, Aec-Q200, Thin Film, 150K, 1%, 0207; Resistance Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) MetalFilm; Thin Film (Chip) MetalFilm Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging MELF, 0207 Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3300 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details