1.5 kOhms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film
1.5 kOhms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film
1.5 kOhms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film
Surface Mount MELF Resistor, MMB 0207 Series, 1.5 kohm, 400 mW, 1%, Metal Film RoHS Compliant: Yes
RES SMD 1.5K OHM 1% 1W 0207
RES SMD 1.5K OHM 1% 1W 0207
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Chip Resistors | Resistors |
| Product Number | MMB-1.5KBDKR-ND | 667739 | 19J4460 | MMB02070C1501FB200 | MMB02070C1501FB200 |
| Product Name | Chip Resistor - Surface Mount | Surface Mount Resistors | Surface Mount Melf Resistor, Mmb 0207 Series, 1.5 Kohm, 400 Mw, 1%, Metal Film Rohs Compliant Vishay | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | |||
| Category / Application | Automotive; General Use | ||||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip); Thin Film | MetalFilm | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | MELF, 0207 | Surface Mount Technology (SMT / SMD); 0207 | Surface Mount Technology (SMT / SMD) | MELF, 0207 | |
| Tolerance | 1 +/- % | 0.0100 +/- % | 1 +/- % | 1 +/- % |