Vishay Precision Group 1W 300V Resistor MMB02070C1301FB200

Description
MELF Resistors 1W 1.3Kohms 1% 0207 MELF 300V 50ppm Product overview: MMB02070C1301FB200 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W, 300V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 300V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMB02070C1301FB20 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MELF Resistors 1W 1.3Kohms 1% 0207 MELF 300V 50ppm Product overview: MMB02070C1301FB200 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W, 300V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 300V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMB02070C1301FB20 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1W 300V Resistor - 52-MMB02070C1301FB200 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1W 300V Resistor
52-MMB02070C1301FB200
1W 300V Resistor 52-MMB02070C1301FB200
MELF Resistors 1W 1.3Kohms 1% 0207 MELF 300V 50ppm Product overview: MMB02070C1301FB200 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W, 300V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 300V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMB02070C1301FB20 0 can be used for catalog matching and distributor lookup.

MELF Resistors 1W 1.3Kohms 1% 0207 MELF 300V 50ppm Product overview: MMB02070C1301FB200 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W, 300V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 300V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMB02070C1301FB200 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 749-1937-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1937-2-ND
Chip Resistor - Surface Mount 749-1937-2-ND
1.3 kOhms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

1.3 kOhms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1937-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1937-1-ND
Chip Resistor - Surface Mount 749-1937-1-ND
1.3 kOhms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

1.3 kOhms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1937-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1937-6-ND
Chip Resistor - Surface Mount 749-1937-6-ND
1.3 kOhms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

1.3 kOhms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - 1326933-MMB02070C1301FB200 - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1326933-MMB02070C1301FB200
Resistors - Chip Resistor - Surface Mount 1326933-MMB02070C1301FB200
Manufacturer: Vishay Beyschlag/Draloric/B C Components Win Source Part Number: 1326933-MMB02070C130 1FB200 Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Anti-Sulfur, Automotive AEC-Q200 Size / Dimension: 0.087" Dia x 0.228" L (2.20mm x 5.80mm) Standard Package: 2,000 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Ratings: AEC-Q200 Power (Watts): 1W Composition: Thin Film Number of Terminations: 2 Resistance: 1.3 kOhms Supplier Device Package: 0207 Temperature Range - Operating: -55°C ~ 155°C Case / Package: MELF, 0207 ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Other Part Number: 749-1937-1,749-1937- 2,MMB02070C1301FB200 -ND,749-1937-6 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Beyschlag/Draloric/BC Components
Win Source Part Number: 1326933-MMB02070C1301FB200
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Anti-Sulfur, Automotive AEC-Q200
Size / Dimension: 0.087" Dia x 0.228" L (2.20mm x 5.80mm)
Standard Package: 2,000
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Ratings: AEC-Q200
Power (Watts): 1W
Composition: Thin Film
Number of Terminations: 2
Resistance: 1.3 kOhms
Supplier Device Package: 0207
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: MELF, 0207
ECCN: EAR99
Fake Threat In the Open Market: 83
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Other Part Number: 749-1937-1,749-1937-2,MMB02070C1301FB200-ND,749-1937-6
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Res, 1K3, 1%, 1W, 0207, Thin Film Rohs Compliant Vishay - 84AH7510 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K3, 1%, 1W, 0207, Thin Film Rohs Compliant Vishay
84AH7510
Res, 1K3, 1%, 1W, 0207, Thin Film Rohs Compliant Vishay 84AH7510
RES, 1K3, 1%, 1W, 0207, THIN FILM ROHS COMPLIANT: YES

RES, 1K3, 1%, 1W, 0207, THIN FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet
Chip Resistor - Surface Mount - MMB02070C1301FB200 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
MMB02070C1301FB200
Chip Resistor - Surface Mount MMB02070C1301FB200
RES SMD 1.3K OHM 1% 1W 0207

RES SMD 1.3K OHM 1% 1W 0207

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - MMB02070C1301FB200 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
MMB02070C1301FB200
Resistors - Chip Resistor - Surface Mount MMB02070C1301FB200
RES SMD 1.3K OHM 1% 1W 0207

RES SMD 1.3K OHM 1% 1W 0207

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors
Product Number 52-MMB02070C1301FB200 749-1937-2-ND 1326933-MMB02070C1301FB200 84AH7510 MMB02070C1301FB200 MMB02070C1301FB200
Product Name 1W 300V Resistor Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, 1K3, 1%, 1W, 0207, Thin Film Rohs Compliant Vishay Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Resistance Range 1300 ohms 1300 ohms 1300 ohms 1300 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C 50 ±ppm/°C
Operating DC Voltage 200 volts
Operating AC Voltage 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614949-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7870 ohms
View Details
3 suppliers
Through Hole Resistors - 1249325 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMK-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD2323FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details