Vishay Precision Group Chip Resistor - Surface Mount MMB02070C1209FB200

Description
12 Ohms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote Datasheet
Description
12 Ohms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-1499-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1499-1-ND
Chip Resistor - Surface Mount 749-1499-1-ND
12 Ohms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

12 Ohms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1499-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1499-2-ND
Chip Resistor - Surface Mount 749-1499-2-ND
12 Ohms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

12 Ohms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1499-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1499-6-ND
Chip Resistor - Surface Mount 749-1499-6-ND
12 Ohms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

12 Ohms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Laguna Hills, CA, United States
Electronic Wholesale - MMB02070C1209FB200
759296-MMB02070C1209FB200
Electronic Wholesale - MMB02070C1209FB200 759296-MMB02070C1209FB200
Manufacturer: Vishay Beyschlag Win Source Part Number: 759296-MMB02070C1209 FB200 Packaging: Reel Features: Anti-Sulfur, Automotive AEC-Q200 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Composition: Thin Film Number of Terminations: 2 Resistance: 12 Ohms Categories: Resistors Supplier Device Package: 0207 Temperature Range - Operating: -55°C ~ 155°C Manufacturer Package: MELF, 0207 Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Power (W): 1W Parts Dimension: 0.087" Dia x 0.228" L (2.20mm x 5.80mm)

Manufacturer: Vishay Beyschlag
Win Source Part Number: 759296-MMB02070C1209FB200
Packaging: Reel
Features: Anti-Sulfur, Automotive AEC-Q200
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Composition: Thin Film
Number of Terminations: 2
Resistance: 12 Ohms
Categories: Resistors
Supplier Device Package: 0207
Temperature Range - Operating: -55°C ~ 155°C
Manufacturer Package: MELF, 0207
Popularity: Low
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Power (W): 1W
Parts Dimension: 0.087" Dia x 0.228" L (2.20mm x 5.80mm)

Buy Now
Surface Mount Resistors - 6787895 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6787895
Surface Mount Resistors 6787895
Vishay MMB02070C1209FB200

Vishay MMB02070C1209FB200

Supplier's Site
Surface Mount Resistors - 6787895P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6787895P
Surface Mount Resistors 6787895P
Vishay MMB02070C1209FB200

Vishay MMB02070C1209FB200

Supplier's Site
Surface Mount Resistors - 1804461 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1804461
Surface Mount Resistors 1804461
Vishay MMB02070C1209FB200

Vishay MMB02070C1209FB200

Supplier's Site
Surface Mount Resistors - 1688253 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1688253
Surface Mount Resistors 1688253
Vishay MMB02070C1209FB200

Vishay MMB02070C1209FB200

Supplier's Site
1W 300V Resistor - 52-MMB02070C1209FB200 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1W 300V Resistor
52-MMB02070C1209FB200
1W 300V Resistor 52-MMB02070C1209FB200
MELF Resistors 1W 12ohms 1% 0207 MELF 300V 50ppm Product overview: MMB02070C1209FB200 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W, 300V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 300V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMB02070C1209FB20 0 can be used for catalog matching and distributor lookup.

MELF Resistors 1W 12ohms 1% 0207 MELF 300V 50ppm Product overview: MMB02070C1209FB200 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W, 300V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 300V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMB02070C1209FB200 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
VISHAY MMB02070C1209FB200 Surface Mount MELF Resistor, 12 ohm, 300 V, 400 mW,1%, MMB 0207 Series, Metal Film - 878-MMB02070C1209FB200 - Utmel Electronic Limited
Hong Kong, China
VISHAY MMB02070C1209FB200 Surface Mount MELF Resistor, 12 ohm, 300 V, 400 mW,1%, MMB 0207 Series, Metal Film
878-MMB02070C1209FB200
VISHAY MMB02070C1209FB200 Surface Mount MELF Resistor, 12 ohm, 300 V, 400 mW,1%, MMB 0207 Series, Metal Film 878-MMB02070C1209FB200
VISHAY MMB02070C1209FB200 Surface Mount MELF Resistor, 12 ohm, 300 V, 400 mW,1%, MMB 0207 Series, Metal Film

VISHAY MMB02070C1209FB200 Surface Mount MELF Resistor, 12 ohm, 300 V, 400 mW,1%, MMB 0207 Series, Metal Film

Supplier's Site
Res, Aec-Q200, Thin Film, 12R, 1%, 0207; Resistance Vishay - 12AC1715 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thin Film, 12R, 1%, 0207; Resistance Vishay
12AC1715
Res, Aec-Q200, Thin Film, 12R, 1%, 0207; Resistance Vishay 12AC1715
RES, AEC-Q200, THIN FILM, 12R, 1%, 0207; Resistance:12ohm; Product Range:MMB 0207 Series; Voltage Rating:350V; Resistor Element Material:Thin Film; Power Rating:1W; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/K; MELF RoHS Compliant: Yes

RES, AEC-Q200, THIN FILM, 12R, 1%, 0207; Resistance:12ohm; Product Range:MMB 0207 Series; Voltage Rating:350V; Resistor Element Material:Thin Film; Power Rating:1W; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/K; MELF RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Melf Resistor, Mmb 0207 Series, 12 Ohm, 400 Mw, 1%, Metal Film Rohs Compliant Vishay - 98H1933 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Melf Resistor, Mmb 0207 Series, 12 Ohm, 400 Mw, 1%, Metal Film Rohs Compliant Vishay
98H1933
Surface Mount Melf Resistor, Mmb 0207 Series, 12 Ohm, 400 Mw, 1%, Metal Film Rohs Compliant Vishay 98H1933
Surface Mount MELF Resistor, MMB 0207 Series, 12 ohm, 400 mW, 1%, Metal Film RoHS Compliant: Yes

Surface Mount MELF Resistor, MMB 0207 Series, 12 ohm, 400 mW, 1%, Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - MMB02070C1209FB200 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
MMB02070C1209FB200
Chip Resistor - Surface Mount MMB02070C1209FB200
RES 12 OHM 1% 1W MELF 0207

RES 12 OHM 1% 1W MELF 0207

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 749-1499-1-ND 759296-MMB02070C1209FB200 6787895 6787895P 1804461 52-MMB02070C1209FB200 878-MMB02070C1209FB200 12AC1715 98H1933 MMB02070C1209FB200
Product Name Chip Resistor - Surface Mount Electronic Wholesale - MMB02070C1209FB200 Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors 1W 300V Resistor VISHAY MMB02070C1209FB200 Surface Mount MELF Resistor, 12 ohm, 300 V, 400 mW,1%, MMB 0207 Series, Metal Film Res, Aec-Q200, Thin Film, 12R, 1%, 0207; Resistance Vishay Surface Mount Melf Resistor, Mmb 0207 Series, 12 Ohm, 400 Mw, 1%, Metal Film Rohs Compliant Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) MetalFilm; Thin Film (Chip) Thin film Thin Film (Chip); Thin Film Thin film MetalFilm; Thin Film (Chip); Thin Film Thin Film (Chip) MetalFilm Thin Film (Chip)
Mounting / Packaging MELF, 0207 Surface Mount Technology (SMT / SMD); Melf 0207 Surface Mount Technology (SMT / SMD); 0207 Surface Mount Technology (SMT / SMD); Melf 0207 Surface Mount Technology (SMT / SMD); SURFACE MOUNT Surface Mount Technology (SMT / SMD)
Resistance Range 12 ohms 12 ohms 12 ohms 12 ohms 12 ohms 12 ohms 12 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 2567545P - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 0.0024 ohms
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD5232FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details