Vishay MMB02070C1202FB200
12 kOhms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film
12 kOhms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film
12 kOhms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film
MELF Resistors 1W 12Kohms 1% 0207 MELF 300V 50ppm Product overview: MMB02070C1202FB200 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W, 300V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 300V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMB02070C1202FB20
| RS Components, Ltd. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 6787889 | 6787889P | 1688252 | 749-1503-6-ND | 52-MMB02070C1202FB200 |
| Product Name | Surface Mount Resistors | Surface Mount Resistors | Surface Mount Resistors | Chip Resistor - Surface Mount | 1W 300V Resistor |
| Technology / Construction | Thin film | Thin Film (Chip); Thin Film | Thin film | Thin Film (Chip) | |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); Melf 0207 | Surface Mount Technology (SMT / SMD); 0207 | Surface Mount Technology (SMT / SMD); Melf 0207 | MELF, 0207 | |
| Standards and Certifications | RoHS | RoHS | RoHS; Aec-q200 | RoHS | |
| Resistance Range | 12000 ohms | 12000 ohms | |||
| Power Rating | 0.4000 watts | 1 watts |