1.2 kOhms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film
1.2 kOhms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film
1.2 kOhms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film
MELF Resistors 1W 1.2Kohms 1% 0207 MELF 300V 50ppm Product overview: MMB02070C1201FB200 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W, 300V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 300V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMB02070C1201FB20
MELF Resistors 1W 1.2Kohms 1% 0207 MELF 300V 50ppm
RES SMD 1.2K OHM 1% 1W 0207
Surface Mount MELF Resistor, MMB 0207 Series, 1.2 kohm, 400 mW, 1%, Metal Film RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Chip Resistors | Resistors |
| Product Number | 6787885 | 1804144 | MMB-1.2KBDKR-ND | 52-MMB02070C1201FB200 | 878-MMB02070C1201FB200 | MMB02070C1201FB200 | 19J4454 |
| Product Name | Surface Mount Resistors | Surface Mount Resistors | Chip Resistor - Surface Mount | 1W 300V Resistor | MELF Resistors 1W 1.2Kohms 1% 0207 MELF 300V 50ppm | Chip Resistor - Surface Mount | Surface Mount Melf Resistor, Mmb 0207 Series, 1.2 Kohm, 400 Mw, 1%, Metal Film Rohs Compliant Vishay |
| Technology / Construction | Thin film | Thin film | Thin Film (Chip) | Thin Film (Chip); Thin Film | Thin Film (Chip) | MetalFilm | |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); Melf 0207 | Surface Mount Technology (SMT / SMD); Melf 0207 | MELF, 0207 | Surface Mount Technology (SMT / SMD); SURFACE MOUNT | Surface Mount Technology (SMT / SMD) | ||
| Standards and Certifications | RoHS | RoHS; Aec-q200 | RoHS | RoHS | RoHS | ||
| Configuration | Single Resistor | Single Resistor | Single Resistor | ||||
| Category / Application | Automotive; General Use |