Vishay Precision Group 1W 300V Resistor MMB02070C1200FB200

Description
MELF Resistors 1W 120ohms 1% 0207 MELF 300V 50ppm Product overview: MMB02070C1200FB200 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W, 300V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 300V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMB02070C1200FB20 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MELF Resistors 1W 120ohms 1% 0207 MELF 300V 50ppm Product overview: MMB02070C1200FB200 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W, 300V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 300V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMB02070C1200FB20 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1W 300V Resistor - 52-MMB02070C1200FB200 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1W 300V Resistor
52-MMB02070C1200FB200
1W 300V Resistor 52-MMB02070C1200FB200
MELF Resistors 1W 120ohms 1% 0207 MELF 300V 50ppm Product overview: MMB02070C1200FB200 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W, 300V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 300V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMB02070C1200FB20 0 can be used for catalog matching and distributor lookup.

MELF Resistors 1W 120ohms 1% 0207 MELF 300V 50ppm Product overview: MMB02070C1200FB200 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W, 300V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 300V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMB02070C1200FB200 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - MMB-120BDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMB-120BDKR-ND
Chip Resistor - Surface Mount MMB-120BDKR-ND
120 Ohms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

120 Ohms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MMB-120BCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMB-120BCT-ND
Chip Resistor - Surface Mount MMB-120BCT-ND
120 Ohms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

120 Ohms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MMB-120BTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMB-120BTR-ND
Chip Resistor - Surface Mount MMB-120BTR-ND
120 Ohms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

120 Ohms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Laguna Hills, CA, United States
Electronic Wholesale - MMB02070C1200FB200
755005-MMB02070C1200FB200
Electronic Wholesale - MMB02070C1200FB200 755005-MMB02070C1200FB200
Manufacturer: Vishay Beyschlag Win Source Part Number: 755005-MMB02070C1200 FB200 Packaging: Reel Features: Anti-Sulfur, Automotive AEC-Q200 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Composition: Thin Film Number of Terminations: 2 Resistance: 120 Ohms Family Name: MMB 0207 Categories: Resistors Supplier Device Package: 0207 Temperature Range - Operating: -55°C ~ 155°C Manufacturer Package: MELF, 0207 Alternative Parts (Cross-Reference): WRM0207D-120RFI; WRM0207C-120RFI; MMB02070C1200FB700; Introduction Date: August 28, 2007 ECCN: EAR99 Country of Origin: Germany Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Power (W): 1W Parts Dimension: 0.087" Dia x 0.228" L (2.20mm x 5.80mm)

Manufacturer: Vishay Beyschlag
Win Source Part Number: 755005-MMB02070C1200FB200
Packaging: Reel
Features: Anti-Sulfur, Automotive AEC-Q200
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Composition: Thin Film
Number of Terminations: 2
Resistance: 120 Ohms
Family Name: MMB 0207
Categories: Resistors
Supplier Device Package: 0207
Temperature Range - Operating: -55°C ~ 155°C
Manufacturer Package: MELF, 0207
Alternative Parts (Cross-Reference): WRM0207D-120RFI; WRM0207C-120RFI; MMB02070C1200FB700;
Introduction Date: August 28, 2007
ECCN: EAR99
Country of Origin: Germany
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Power (W): 1W
Parts Dimension: 0.087" Dia x 0.228" L (2.20mm x 5.80mm)

Buy Now Datasheet
Surface Mount Resistors - 6787882 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6787882
Surface Mount Resistors 6787882
Vishay MMB02070C1200FB200

Vishay MMB02070C1200FB200

Supplier's Site
Surface Mount Resistors - 6787882P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6787882P
Surface Mount Resistors 6787882P
Vishay MMB02070C1200FB200

Vishay MMB02070C1200FB200

Supplier's Site
Surface Mount Resistors - 1688251 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1688251
Surface Mount Resistors 1688251
Vishay MMB02070C1200FB200

Vishay MMB02070C1200FB200

Supplier's Site
Surface Mount Resistors - 1804429 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1804429
Surface Mount Resistors 1804429
Vishay MMB02070C1200FB200

Vishay MMB02070C1200FB200

Supplier's Site
Surface Mount Melf Resistor, Mmb 0207 Series, 120 Ohm, 400 Mw, 1%, Metal Film Rohs Compliant Vishay - 19J4453 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Melf Resistor, Mmb 0207 Series, 120 Ohm, 400 Mw, 1%, Metal Film Rohs Compliant Vishay
19J4453
Surface Mount Melf Resistor, Mmb 0207 Series, 120 Ohm, 400 Mw, 1%, Metal Film Rohs Compliant Vishay 19J4453
Surface Mount MELF Resistor, MMB 0207 Series, 120 ohm, 400 mW, 1%, Metal Film RoHS Compliant: Yes

Surface Mount MELF Resistor, MMB 0207 Series, 120 ohm, 400 mW, 1%, Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 52-MMB02070C1200FB200 MMB-120BDKR-ND 755005-MMB02070C1200FB200 6787882 6787882P 1688251 19J4453
Product Name 1W 300V Resistor Chip Resistor - Surface Mount Electronic Wholesale - MMB02070C1200FB200 Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Surface Mount Melf Resistor, Mmb 0207 Series, 120 Ohm, 400 Mw, 1%, Metal Film Rohs Compliant Vishay
Resistance Range 120 ohms 120 ohms 120 ohms 120 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C 50 ±ppm/°C
Operating DC Voltage 200 volts
Operating AC Voltage 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614890-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7.32 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details