Vishay Intertechnology, Inc. OEM Parts - OEM Parts (M - N) - MMB02070C1130FB200 MMB02070C1130FB200

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 984451-MMB02070C1130 FB200 Length: 5.8 mm Operating Supply Voltage: 300 V Resistance: 113 Ω Diameter: 2.2 mm Categories: OEM Parts(M-N) Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Shortage Lead Free: Yes RoHS: Compliant
Request a Quote
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 984451-MMB02070C1130 FB200 Length: 5.8 mm Operating Supply Voltage: 300 V Resistance: 113 Ω Diameter: 2.2 mm Categories: OEM Parts(M-N) Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Shortage Lead Free: Yes RoHS: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (M - N) - MMB02070C1130FB200 - 984451-MMB02070C1130FB200 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (M - N) - MMB02070C1130FB200
984451-MMB02070C1130FB200
OEM Parts - OEM Parts (M - N) - MMB02070C1130FB200 984451-MMB02070C1130FB200
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 984451-MMB02070C1130 FB200 Length: 5.8 mm Operating Supply Voltage: 300 V Resistance: 113 Ω Diameter: 2.2 mm Categories: OEM Parts(M-N) Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Shortage Lead Free: Yes RoHS: Compliant

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 984451-MMB02070C1130FB200
Length: 5.8 mm
Operating Supply Voltage: 300 V
Resistance: 113 Ω
Diameter: 2.2 mm
Categories: OEM Parts(M-N)
Popularity: Low
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Shortage
Lead Free: Yes
RoHS: Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 984451-MMB02070C1130FB200
Product Name OEM Parts - OEM Parts (M - N) - MMB02070C1130FB200
Unlock Full Specs
to access all available technical data