MELF Resistors 1W 10Mohms 1% 0207 MELF 300V 50ppm Product overview: MMB02070C1005FB200 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W, 300V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 300V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMB02070C1005FB20
10 MOhms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film
10 MOhms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film
10 MOhms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film
RES, 10M, 1%, 1W, 0207, THIN FILM ROHS COMPLIANT: YES
RES SMD 10M OHM 1% 1W 0207
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 52-MMB02070C1005FB200 | 749-MMB02070C1005FB200CT-ND | 84AH7509 | MMB02070C1005FB200 |
| Product Name | 1W 300V Resistor | Chip Resistor - Surface Mount | Res, 10M, 1%, 1W, 0207, Thin Film Rohs Compliant Vishay | Resistors - Chip Resistor - Surface Mount |
| Resistance Range | 1.00E7 ohms | 1.00E7 ohms | ||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | |
| Temperature Coefficient | 50 ±ppm/°C | 50 ±ppm/°C | ||
| Operating DC Voltage | 200 volts | |||
| Operating AC Voltage | 200 volts |