Vishay Precision Group 1W 300V Resistor MMB02070C1004FB200

Description
MELF Resistors 1W 1Mohms 1% 0207 MELF 300V 50ppm Product overview: MMB02070C1004FB200 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W, 300V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 300V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMB02070C1004FB20 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MELF Resistors 1W 1Mohms 1% 0207 MELF 300V 50ppm Product overview: MMB02070C1004FB200 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W, 300V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 300V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMB02070C1004FB20 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1W 300V Resistor - 52-MMB02070C1004FB200 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1W 300V Resistor
52-MMB02070C1004FB200
1W 300V Resistor 52-MMB02070C1004FB200
MELF Resistors 1W 1Mohms 1% 0207 MELF 300V 50ppm Product overview: MMB02070C1004FB200 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W, 300V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 300V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMB02070C1004FB20 0 can be used for catalog matching and distributor lookup.

MELF Resistors 1W 1Mohms 1% 0207 MELF 300V 50ppm Product overview: MMB02070C1004FB200 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W, 300V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 300V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMB02070C1004FB200 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Resistors - 6787863 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6787863
Surface Mount Resistors 6787863
Vishay MMB02070C1004FB200

Vishay MMB02070C1004FB200

Supplier's Site
Surface Mount Resistors - 6787863P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6787863P
Surface Mount Resistors 6787863P
Vishay MMB02070C1004FB200

Vishay MMB02070C1004FB200

Supplier's Site
Surface Mount Resistors - 1804141 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1804141
Surface Mount Resistors 1804141
Vishay MMB02070C1004FB200

Vishay MMB02070C1004FB200

Supplier's Site
Chip Resistor - Surface Mount - MMB-1.0MBTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMB-1.0MBTR-ND
Chip Resistor - Surface Mount MMB-1.0MBTR-ND
1 MOhms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

1 MOhms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MMB-1.0MBCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMB-1.0MBCT-ND
Chip Resistor - Surface Mount MMB-1.0MBCT-ND
1 MOhms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

1 MOhms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MMB-1.0MBDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMB-1.0MBDKR-ND
Chip Resistor - Surface Mount MMB-1.0MBDKR-ND
1 MOhms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

1 MOhms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - MMB02070C1004FB200
801837-MMB02070C1004FB200
Chip Resistor - Surface Mount - MMB02070C1004FB200 801837-MMB02070C1004FB200
Manufacturer: Vishay Beyschlag Win Source Part Number: 801837-MMB02070C1004 FB200 Packaging: Reel Features: Anti-Sulfur, Automotive AEC-Q200 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Power (Watts): 1W Composition: Thin Film Number of Terminations: 2 Resistance: 1 mOhms Supplier Device Package: 0207 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.087" Dia x 0.228" L (2.20mm x 5.80mm) Manufacturer Package: MELF, 0207 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited)

Manufacturer: Vishay Beyschlag
Win Source Part Number: 801837-MMB02070C1004FB200
Packaging: Reel
Features: Anti-Sulfur, Automotive AEC-Q200
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Power (Watts): 1W
Composition: Thin Film
Number of Terminations: 2
Resistance: 1 mOhms
Supplier Device Package: 0207
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.087" Dia x 0.228" L (2.20mm x 5.80mm)
Manufacturer Package: MELF, 0207
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)

Buy Now
1W Thin Film Resistor 350V ±50ppm/K ±1% -55℃~+155℃ 1MΩ MELF Chip Resistor - Surface Mount ROHS - 17930-MMB02070C1004FB200 - Utmel Electronic Limited
Hong Kong, China
1W Thin Film Resistor 350V ±50ppm/K ±1% -55℃~+155℃ 1MΩ MELF Chip Resistor - Surface Mount ROHS
17930-MMB02070C1004FB200
1W Thin Film Resistor 350V ±50ppm/K ±1% -55℃~+155℃ 1MΩ MELF Chip Resistor - Surface Mount ROHS 17930-MMB02070C1004FB200
1W Thin Film Resistor 350V ±50ppm/K ±1% -55℃~+155℃ 1MΩ MELF Chip Resistor - Surface Mount ROHS

1W Thin Film Resistor 350V ±50ppm/K ±1% -55℃~+155℃ 1MΩ MELF Chip Resistor - Surface Mount ROHS

Supplier's Site
Chip Resistor - Surface Mount - MMB02070C1004FB200 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
MMB02070C1004FB200
Chip Resistor - Surface Mount MMB02070C1004FB200
RES SMD 1M OHM 1% 1W 0207

RES SMD 1M OHM 1% 1W 0207

Supplier's Site Datasheet
Surface Mount Melf Resistor, Mmb 0207 Series, 1 Mohm, 400 Mw, 1%, Metal Film Rohs Compliant Vishay - 97C8618 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Melf Resistor, Mmb 0207 Series, 1 Mohm, 400 Mw, 1%, Metal Film Rohs Compliant Vishay
97C8618
Surface Mount Melf Resistor, Mmb 0207 Series, 1 Mohm, 400 Mw, 1%, Metal Film Rohs Compliant Vishay 97C8618
Surface Mount MELF Resistor, MMB 0207 Series, 1 Mohm, 400 mW, 1%, Metal Film RoHS Compliant: Yes

Surface Mount MELF Resistor, MMB 0207 Series, 1 Mohm, 400 mW, 1%, Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thin Film, 1M, 1%, 0207; Resistance Vishay - 12AC1713 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thin Film, 1M, 1%, 0207; Resistance Vishay
12AC1713
Res, Aec-Q200, Thin Film, 1M, 1%, 0207; Resistance Vishay 12AC1713
RES, AEC-Q200, THIN FILM, 1M, 1%, 0207; Resistance:1Mohm; Product Range:MMB 0207 Series; Voltage Rating:350V; Resistor Element Material:Thin Film; Power Rating:1W; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/K; MELF RoHS Compliant: Yes

RES, AEC-Q200, THIN FILM, 1M, 1%, 0207; Resistance:1Mohm; Product Range:MMB 0207 Series; Voltage Rating:350V; Resistor Element Material:Thin Film; Power Rating:1W; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/K; MELF RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics Utmel Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number 52-MMB02070C1004FB200 6787863 6787863P 1804141 MMB-1.0MBTR-ND 801837-MMB02070C1004FB200 17930-MMB02070C1004FB200 MMB02070C1004FB200 97C8618 12AC1713
Product Name 1W 300V Resistor Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Chip Resistor - Surface Mount - MMB02070C1004FB200 1W Thin Film Resistor 350V ±50ppm/K ±1% -55℃~+155℃ 1MΩ MELF Chip Resistor - Surface Mount ROHS Chip Resistor - Surface Mount Surface Mount Melf Resistor, Mmb 0207 Series, 1 Mohm, 400 Mw, 1%, Metal Film Rohs Compliant Vishay Res, Aec-Q200, Thin Film, 1M, 1%, 0207; Resistance Vishay
Resistance Range 1.00E6 ohms 1.00E-3 ohms 1.00E-3 ohms 1.00E-3 ohms 1.00E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C 50 ±ppm/°C
Operating DC Voltage 200 volts 350 volts
Operating AC Voltage 200 volts 350 volts
Unlock Full Specs
to access all available technical data

Similar Products

0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers