Vishay Precision Group Chip Resistor - Surface Mount MMB02070C1001FB200

Description
1 kOhms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote Datasheet
Description
1 kOhms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - MMB-1.0KBDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMB-1.0KBDKR-ND
Chip Resistor - Surface Mount MMB-1.0KBDKR-ND
1 kOhms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

1 kOhms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MMB-1.0KBCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMB-1.0KBCT-ND
Chip Resistor - Surface Mount MMB-1.0KBCT-ND
1 kOhms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

1 kOhms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MMB-1.0KBTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMB-1.0KBTR-ND
Chip Resistor - Surface Mount MMB-1.0KBTR-ND
1 kOhms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

1 kOhms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - MMB02070C1001FB200
740095-MMB02070C1001FB200
Chip Resistor - Surface Mount - MMB02070C1001FB200 740095-MMB02070C1001FB200
Manufacturer: Vishay Win Source Part Number: 740095-MMB02070C1001 FB200 Family Name: MMB 0207 Manufacturer Homepage: www.vishay.com Reference case: SMD Reference Date Code: 1650+ Alternative Parts (Cross-Reference): WRM0207D-1K0FI; WRM0207C-1K0FI; MMB02070C1001FB700 ; Introduction Date: August 28, 2007 ECCN: EAR99 Country of Origin: Germany Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 740095-MMB02070C1001FB200
Family Name: MMB 0207
Manufacturer Homepage: www.vishay.com
Reference case: SMD
Reference Date Code: 1650+
Alternative Parts (Cross-Reference): WRM0207D-1K0FI; WRM0207C-1K0FI; MMB02070C1001FB700 ;
Introduction Date: August 28, 2007
ECCN: EAR99
Country of Origin: Germany
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now
Surface Mount Resistors - 6787841 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6787841
Surface Mount Resistors 6787841
Vishay MMB02070C1001FB200

Vishay MMB02070C1001FB200

Supplier's Site
Surface Mount Resistors - 6787841P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6787841P
Surface Mount Resistors 6787841P
Vishay MMB02070C1001FB200

Vishay MMB02070C1001FB200

Supplier's Site
Surface Mount Resistors - 1804133 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1804133
Surface Mount Resistors 1804133
Vishay MMB02070C1001FB200

Vishay MMB02070C1001FB200

Supplier's Site
1W 300V Resistor - 52-MMB02070C1001FB200 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1W 300V Resistor
52-MMB02070C1001FB200
1W 300V Resistor 52-MMB02070C1001FB200
MELF Resistors 1W 1Kohms 1% 0207 MELF 300V 50ppm Product overview: MMB02070C1001FB200 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W, 300V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 300V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMB02070C1001FB20 0 can be used for catalog matching and distributor lookup.

MELF Resistors 1W 1Kohms 1% 0207 MELF 300V 50ppm Product overview: MMB02070C1001FB200 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W, 300V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 300V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMB02070C1001FB200 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - MMB02070C1001FB200 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
MMB02070C1001FB200
Chip Resistor - Surface Mount MMB02070C1001FB200
RES SMD 1K OHM 1% 1W 0207

RES SMD 1K OHM 1% 1W 0207

Supplier's Site Datasheet
Resistor, 1Kohm, 1W, ±1%; Resistance Vishay - 19J4450 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1Kohm, 1W, ±1%; Resistance Vishay
19J4450
Resistor, 1Kohm, 1W, ±1%; Resistance Vishay 19J4450
RESISTOR, 1KOHM, 1W, ±1%; Resistance:1kohm; Product Range:MMB 0207 Series; Voltage Rating:300V; Resistor Technology:Metal Film; Power Rating:1W; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/K; Qualification:AEC-Q2 00 RoHS Compliant: Yes

RESISTOR, 1KOHM, 1W, ±1%; Resistance:1kohm; Product Range:MMB 0207 Series; Voltage Rating:300V; Resistor Technology:Metal Film; Power Rating:1W; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/K; Qualification:AEC-Q200 RoHS Compliant: Yes

Supplier's Site Datasheet
Melf Res, Aec-Q200, Thin Film, 1K, 0207; Resistance Vishay - 54R3094 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, Aec-Q200, Thin Film, 1K, 0207; Resistance Vishay
54R3094
Melf Res, Aec-Q200, Thin Film, 1K, 0207; Resistance Vishay 54R3094
MELF RES, AEC-Q200, THIN FILM, 1K, 0207; Resistance:1kohm; Product Range:MMB 0207 Series; Voltage Rating:350V; Resistor Technology:Thin Film; Power Rating:1W; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/K RoHS Compliant: Yes

MELF RES, AEC-Q200, THIN FILM, 1K, 0207; Resistance:1kohm; Product Range:MMB 0207 Series; Voltage Rating:350V; Resistor Technology:Thin Film; Power Rating:1W; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/K RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number MMB-1.0KBDKR-ND 740095-MMB02070C1001FB200 6787841 6787841P 1804133 52-MMB02070C1001FB200 MMB02070C1001FB200 19J4450 54R3094
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount - MMB02070C1001FB200 Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors 1W 300V Resistor Chip Resistor - Surface Mount Resistor, 1Kohm, 1W, ±1%; Resistance Vishay Melf Res, Aec-Q200, Thin Film, 1K, 0207; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin film Thin Film (Chip); Thin Film Thin film Thin Film (Chip) MetalFilm Thin Film (Chip)
Mounting / Packaging MELF, 0207 Surface Mount Technology (SMT / SMD); Melf 0207 Surface Mount Technology (SMT / SMD); 0207 Surface Mount Technology (SMT / SMD); Melf 0207
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4.7 ohms
Tolerance 5 +/- %
View Details
Surface Mount Resistors - 2573259 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 1000 ohms
View Details
0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R680JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers