Vishay Precision Group Chip Resistor - Surface Mount MMB02070C1000FB200

Description
100 Ohms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote Datasheet
Description
100 Ohms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - MMB-100BTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMB-100BTR-ND
Chip Resistor - Surface Mount MMB-100BTR-ND
100 Ohms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

100 Ohms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MMB-100BCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMB-100BCT-ND
Chip Resistor - Surface Mount MMB-100BCT-ND
100 Ohms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

100 Ohms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MMB-100BDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMB-100BDKR-ND
Chip Resistor - Surface Mount MMB-100BDKR-ND
100 Ohms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

100 Ohms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
966180-MMB02070C1000FB200
Resistors - Chip Resistor - Surface Mount 966180-MMB02070C1000FB200
Win Source Part Number: 966180-MMB02070C1000 FB200 Category: Resistors>Chip Resistor - Surface Mount Series: MMB - Professional Features: Anti-Sulfur, Automotive AEC-Q200 Package: Tape & Reel Standard Package: 2,000 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Ratings: AEC-Q200 Power (Watts): 1W Composition: Thin Film Number of Terminations: 2 Resistance: 100 Ohms Package / Case: MELF, 0207 Supplier Device Package: 0207 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.087" Dia x 0.228" L (2.20mm x 5.80mm) Alternative Parts (Cross-Reference): MCFRFTDU1000; MMA02040C1000FB000; SMM02040C1000FB000; SMM02040C1100FB300; SMM02040C9099FB300; MMU01020C1100FB300; CF1/4C101J; ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0040 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: MMB-100BTR,MMB-100BC T,MMB-100BDKR,MMB-10 0CT,MMB-100TR,MMB-10 0TR-ND,MMB-100DKR-ND ,MMB-100DKR,MMB-100C T-ND

Win Source Part Number: 966180-MMB02070C1000FB200
Category: Resistors>Chip Resistor - Surface Mount
Series: MMB - Professional
Features: Anti-Sulfur, Automotive AEC-Q200
Package: Tape & Reel
Standard Package: 2,000
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Ratings: AEC-Q200
Power (Watts): 1W
Composition: Thin Film
Number of Terminations: 2
Resistance: 100 Ohms
Package / Case: MELF, 0207
Supplier Device Package: 0207
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.087" Dia x 0.228" L (2.20mm x 5.80mm)
Alternative Parts (Cross-Reference): MCFRFTDU1000; MMA02040C1000FB000; SMM02040C1000FB000; SMM02040C1100FB300; SMM02040C9099FB300; MMU01020C1100FB300; CF1/4C101J;
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0040
Mfr: Vishay Beyschlag/Draloric/BC Components
Other Names: MMB-100BTR,MMB-100BCT,MMB-100BDKR,MMB-100CT,MMB-100TR,MMB-100TR-ND,MMB-100DKR-ND,MMB-100DKR,MMB-100CT-ND

Buy Now Datasheet
1W 300V Resistor - 52-MMB02070C1000FB200 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1W 300V Resistor
52-MMB02070C1000FB200
1W 300V Resistor 52-MMB02070C1000FB200
MELF Resistors 1W 100ohms 1% 0207 MELF 300V 50ppm Product overview: MMB02070C1000FB200 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W, 300V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 300V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMB02070C1000FB20 0 can be used for catalog matching and distributor lookup.

MELF Resistors 1W 100ohms 1% 0207 MELF 300V 50ppm Product overview: MMB02070C1000FB200 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W, 300V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 300V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMB02070C1000FB200 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Resistors - 6787845 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6787845
Surface Mount Resistors 6787845
Vishay MMB02070C1000FB200

Vishay MMB02070C1000FB200

Supplier's Site
Surface Mount Resistors - 6787845P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6787845P
Surface Mount Resistors 6787845P
Vishay MMB02070C1000FB200

Vishay MMB02070C1000FB200

Supplier's Site
Surface Mount Resistors - 1804135 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1804135
Surface Mount Resistors 1804135
Vishay MMB02070C1000FB200

Vishay MMB02070C1000FB200

Supplier's Site
Chip Resistor - Surface Mount - MMB02070C1000FB200 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
MMB02070C1000FB200
Chip Resistor - Surface Mount MMB02070C1000FB200
RES SMD 100 OHM 1% 1W 0207

RES SMD 100 OHM 1% 1W 0207

Supplier's Site Datasheet
Res, Aec-Q200, Thin Film, 100R, 1%, 0207; Resistance Vishay - 65AC3546 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thin Film, 100R, 1%, 0207; Resistance Vishay
65AC3546
Res, Aec-Q200, Thin Film, 100R, 1%, 0207; Resistance Vishay 65AC3546
RES, AEC-Q200, THIN FILM, 100R, 1%, 0207; Resistance:100ohm; Product Range:MMB 0207 Series; Voltage Rating:350V; Resistor Technology:Thin Film; Power Rating:1W; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/K RoHS Compliant: Yes

RES, AEC-Q200, THIN FILM, 100R, 1%, 0207; Resistance:100ohm; Product Range:MMB 0207 Series; Voltage Rating:350V; Resistor Technology:Thin Film; Power Rating:1W; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/K RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thin Film, 100R, 1%, 0207; Resistance Vishay - 78K5238 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thin Film, 100R, 1%, 0207; Resistance Vishay
78K5238
Res, Aec-Q200, Thin Film, 100R, 1%, 0207; Resistance Vishay 78K5238
RES, AEC-Q200, THIN FILM, 100R, 1%, 0207; Resistance:100ohm; Product Range:MMB 0207 Series; Voltage Rating:350V; Resistor Technology:Thin Film; Power Rating:1W; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/K RoHS Compliant: Yes

RES, AEC-Q200, THIN FILM, 100R, 1%, 0207; Resistance:100ohm; Product Range:MMB 0207 Series; Voltage Rating:350V; Resistor Technology:Thin Film; Power Rating:1W; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/K RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors
Product Number MMB-100BTR-ND 966180-MMB02070C1000FB200 52-MMB02070C1000FB200 6787845 6787845P 1804135 MMB02070C1000FB200 65AC3546
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount 1W 300V Resistor Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Res, Aec-Q200, Thin Film, 100R, 1%, 0207; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) MetalFilm; Thin Film (Chip) Thin film Thin Film (Chip); Thin Film Thin film Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging MELF, 0207 Surface Mount Technology (SMT / SMD); Melf 0207 Surface Mount Technology (SMT / SMD); 0207 Surface Mount Technology (SMT / SMD); Melf 0207
Resistance Range 100 ohms 100 ohms 100 ohms 100 ohms 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - VMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1623711-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 390 ohms
Tolerance 5 +/- %
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details