MELF Resistors 1W 0.1ohms 5% 0207MELF 300V 100ppm Product overview: MMB02070B1007JB200 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W, 300V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 300V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMB02070B1007JB20
100 mOhms ±5% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film
100 mOhms ±5% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film
100 mOhms ±5% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film
RES 0.1 OHM 5% 1W MELF 0207
RES, 0R1, 5%, 1W, 0207, THIN FILM ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 52-MMB02070B1007JB200 | 749-MMB02070B1007JB200TR-ND | 667736 | MMB02070B1007JB200 | 84AH7508 |
| Product Name | 1W 300V Resistor | Chip Resistor - Surface Mount | Surface Mount Resistors | Resistors - Chip Resistor - Surface Mount | Res, 0R1, 5%, 1W, 0207, Thin Film Rohs Compliant Vishay |
| Resistance Range | 0.1000 ohms | 0.1000 ohms | 0.1000 ohms | 0.1000 ohms | |
| Tolerance | 5 +/- % | 5 +/- % | 0.0100 +/- % | 5 +/- % | |
| Temperature Coefficient | 100 ±ppm/°C | 100 ±ppm/°C | |||
| Operating DC Voltage | 200 volts | ||||
| Operating AC Voltage | 200 volts |