Vishay Precision Group Backplane Connectors - Specialized MMA25-0181Q1

Description
CONN PLG RACK&PNL 18P FREE HANG
Description
CONN PLG RACK&PNL 18P FREE HANG
Datasheet
Datasheet Summary
Powered by GS/AI

The MMA25-0181Q1 is a specialized backplane connector from Lingto Electronic Limited, designed for military and commercial applications. It is qualified to MIL-C-28748/7/8 standards, ensuring reliability in demanding environments. The connector features solder cup contacts and dip solder contacts, with options for fixed and turnable screwlocks. It is particularly suited for airborne, instrumentation, and portable equipment applications, where space and weight constraints are critical without compromising performance. Electrical specifications include a current rating of 5 A for model MM22 and 3 A for model MM24, with a breakdown voltage of 2000 V_RMS at sea level and 500 V_RMS at 70,000 feet. The contact pins and sockets are made from phosphor bronze, with gold plating for enhanced conductivity. The connector body is constructed from glass-filled diallyl phthalate, providing durability and resistance to high vibration and shock. This product is ideal for engineers seeking a robust and compact connector solution for high-performance applications.

Datasheet Summary
Powered by GS/AI

The MMA25-0181Q1 is a specialized backplane connector from Lingto Electronic Limited, designed for military and commercial applications. It is qualified to MIL-C-28748/7/8 standards, ensuring reliability in demanding environments. The connector features solder cup contacts and dip solder contacts, with options for fixed and turnable screwlocks. It is particularly suited for airborne, instrumentation, and portable equipment applications, where space and weight constraints are critical without compromising performance. Electrical specifications include a current rating of 5 A for model MM22 and 3 A for model MM24, with a breakdown voltage of 2000 V_RMS at sea level and 500 V_RMS at 70,000 feet. The contact pins and sockets are made from phosphor bronze, with gold plating for enhanced conductivity. The connector body is constructed from glass-filled diallyl phthalate, providing durability and resistance to high vibration and shock. This product is ideal for engineers seeking a robust and compact connector solution for high-performance applications.

Suppliers

Company
Product
Description
Supplier Links
Backplane Connectors - Specialized - MMA25-0181Q1 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
MMA25-0181Q1
Backplane Connectors - Specialized MMA25-0181Q1
CONN PLG RACK&PNL 18P FREE HANG

CONN PLG RACK&PNL 18P FREE HANG

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Electrical Connectors
Product Number MMA25-0181Q1
Product Name Backplane Connectors - Specialized
Geometry Rack and Panel
Unlock Full Specs
to access all available technical data

Similar Products

BNC Female, RG59/U - 8913 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details