The MMA23-0261G1 is a specialized backplane connector from Lingto Electronic Limited, designed for military and commercial applications. It is qualified to MIL-C-28748/7/8 standards, ensuring reliability in demanding environments. The connector features solder cup contacts and is available with dip solder contacts as an option. It supports 22 AWG and 24 AWG wire sizes, with a current rating of 5 A for model MM22 and 3 A for model MM24. The breakdown voltage is rated at 2000 V_{RMS} at sea level and 500 V_{RMS} at 70,000 feet, making it suitable for high-altitude applications. Constructed with high-quality materials, including phosphor bronze contacts and stainless steel screwlocks, the connector is designed for high vibration and shock resistance. It is particularly well-suited for airborne, instrumentation, and portable equipment applications where space and weight are critical. The connector also offers options for closed entry socket contacts and various hardware configurations, enhancing its versatility for different installation needs.
CONN PLUG RACK & PNL 26P PNL MT
| Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | MMA23-0261G1 | 04M6234 |
| Product Name | Backplane Connectors - Specialized | Mmp22G-26Sl T02 Vishay |
| Geometry | Rack and Panel |