Vishay Intertechnology, Inc. Chip Resistor - Surface Mount MMA0204MC4703FB300

Description
470 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 High Voltage Thin Film
Request a Quote Datasheet
Description
470 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 High Voltage Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - MMA-470KCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMA-470KCTR-ND
Chip Resistor - Surface Mount MMA-470KCTR-ND
470 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 High Voltage Thin Film

470 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 High Voltage Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MMA-470KCCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMA-470KCCT-ND
Chip Resistor - Surface Mount MMA-470KCCT-ND
470 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 High Voltage Thin Film

470 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 High Voltage Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MMA-470KCDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMA-470KCDKR-ND
Chip Resistor - Surface Mount MMA-470KCDKR-ND
470 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 High Voltage Thin Film

470 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 High Voltage Thin Film

Buy Now Datasheet
Surface Mount Melf Resistor, Vishay Mma 0204 Hv Series, 470 Kohm, 250 Mw, 1%, Thin Film Rohs Compliant Vishay - 42Y3220 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Melf Resistor, Vishay Mma 0204 Hv Series, 470 Kohm, 250 Mw, 1%, Thin Film Rohs Compliant Vishay
42Y3220
Surface Mount Melf Resistor, Vishay Mma 0204 Hv Series, 470 Kohm, 250 Mw, 1%, Thin Film Rohs Compliant Vishay 42Y3220
Surface Mount MELF Resistor, VISHAY - MMA 0204 HV Series, 470 kohm, 250 mW, 1%, Thin Film RoHS Compliant: Yes

Surface Mount MELF Resistor, VISHAY - MMA 0204 HV Series, 470 kohm, 250 mW, 1%, Thin Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number MMA-470KCTR-ND 42Y3220
Product Name Chip Resistor - Surface Mount Surface Mount Melf Resistor, Vishay Mma 0204 Hv Series, 470 Kohm, 250 Mw, 1%, Thin Film Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging MELF, 0204 Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-1614884-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22 ohms
View Details
4 suppliers
Surface Mount Resistors - 2567493 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R360JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details