MELF Resistors 0.4watt 1.2Mohms 1% 50ppm High Voltage Product overview: MMA0204MC1204FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA0204MC1204FB30
1.2 MOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 High Voltage Thin Film
1.2 MOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 High Voltage Thin Film
1.2 MOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 High Voltage Thin Film
Surface Mount MELF Resistor, VISHAY - MMA 0204 HV Series, 1.2 Mohm, 250 mW, 1%, Thin Film RoHS Compliant: Yes
RES SMD 1.2M OHM 1% 0.4W MELF
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 52-MMA0204MC1204FB300 | MMA-1.2MCDKR-ND | 42Y3211 | MMA0204MC1204FB300 |
| Product Name | Resistor | Chip Resistor - Surface Mount | Surface Mount Melf Resistor, Vishay Mma 0204 Hv Series, 1.2 Mohm, 250 Mw, 1%, Thin Film Rohs Compliant Vishay | Resistors - Chip Resistor - Surface Mount |
| Resistance Range | 1.20E6 ohms | 1.20E6 ohms | ||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | |
| Temperature Coefficient | 50 ±ppm/°C | 50 ±ppm/°C | ||
| Operating DC Voltage | 500 volts | |||
| Operating AC Voltage | 500 volts |