Vishay Intertechnology, Inc. Chip Resistor - Surface Mount MMA0204MC1005FB300

Description
10 MOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 High Voltage Thin Film
Request a Quote Datasheet
Description
10 MOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 High Voltage Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - MMA-10MCDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMA-10MCDKR-ND
Chip Resistor - Surface Mount MMA-10MCDKR-ND
10 MOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 High Voltage Thin Film

10 MOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 High Voltage Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MMA-10MCCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMA-10MCCT-ND
Chip Resistor - Surface Mount MMA-10MCCT-ND
10 MOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 High Voltage Thin Film

10 MOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 High Voltage Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MMA-10MCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMA-10MCTR-ND
Chip Resistor - Surface Mount MMA-10MCTR-ND
10 MOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 High Voltage Thin Film

10 MOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 High Voltage Thin Film

Buy Now Datasheet
MELF Resistors 0.4watt 10Mohms 1% 50ppm High Voltage Product overview: MMA0204MC1005FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA0204MC1005FB30 0 can be used for catalog matching and distributor lookup.

MELF Resistors 0.4watt 10Mohms 1% 50ppm High Voltage Product overview: MMA0204MC1005FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA0204MC1005FB300 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - MMA0204MC1005FB300 - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
MMA0204MC1005FB300
Resistors - Chip Resistor - Surface Mount MMA0204MC1005FB300
RES SMD 10M OHM 1% 0.4W MELF

RES SMD 10M OHM 1% 0.4W MELF

Supplier's Site
Surface Mount Melf Resistor, Vishay Mma 0204 Hv Series, 10 Mohm, 250 Mw, 1%, Thin Film Rohs Compliant Vishay - 42Y3214 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Melf Resistor, Vishay Mma 0204 Hv Series, 10 Mohm, 250 Mw, 1%, Thin Film Rohs Compliant Vishay
42Y3214
Surface Mount Melf Resistor, Vishay Mma 0204 Hv Series, 10 Mohm, 250 Mw, 1%, Thin Film Rohs Compliant Vishay 42Y3214
Surface Mount MELF Resistor, VISHAY - MMA 0204 HV Series, 10 Mohm, 250 mW, 1%, Thin Film RoHS Compliant: Yes

Surface Mount MELF Resistor, VISHAY - MMA 0204 HV Series, 10 Mohm, 250 mW, 1%, Thin Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number MMA-10MCDKR-ND 52-MMA0204MC1005FB300 MMA0204MC1005FB300 42Y3214
Product Name Chip Resistor - Surface Mount Resistor Resistors - Chip Resistor - Surface Mount Surface Mount Melf Resistor, Vishay Mma 0204 Hv Series, 10 Mohm, 250 Mw, 1%, Thin Film Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging MELF, 0204 MELF, 0204 Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176156-5 - TE Connectivity
Specs
Technology / Construction Metal Foil
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.0110 ohms
View Details
3 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
BPR Rectangular Metal Plate -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Category / Application Current Sensing
Mounting / Packaging ThroughHole; Axial Leads
Resistance Range 0.0100 to 1 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details