MMA 0204-50 1% HF BL 52R3
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 749-MMA0204AC5239FB300TR-ND |
| Product Name | Chip Resistor - Surface Mount |
| Configuration | Single Resistor |
| Category / Application | General Use |
| Technology / Construction | Thin Film (Chip) |
| Mounting / Packaging | MELF, 0204 |
| Tolerance | 1 +/- % |