Manufacturer: Vishay Beyschlag
Win Source Part Number: 759653-MMA02040Z0000
Packaging: Tape and Reel
Features: Anti-Sulfur, Automotive AEC-Q200
Tolerance: Jumper
Composition: Thin Film
Number of Terminations: 2
Resistance: 0 Ohms
Categories: Resistors
Supplier Device Package: 0204
Temperature Range - Operating: -55°C ~ 155°C
Manufacturer Package: MELF, 0204
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 10,000
MSL Level: 1 (Unlimited)
Power (W): 0.4W, 2/5W
Parts Dimension: 0.055" Dia x 0.142" L (1.40mm x 3.60mm)
0 Ohms Jumper 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film
0 Ohms Jumper 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film
0 Ohms Jumper 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film
Vishay MMA02040Z0000ZB000 Resistor
MELF Resistors Zero Ohm Jumper Product overview: MMA02040Z0000ZB000 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA02040Z0000ZB00
RES 0 OHM JUMPER 2/5W MELF 0204
RES 0 OHM JUMPER 2/5W MELF 0204
RES, JUMPER, THIN FILM, MELF 0204 ROHS COMPLIANT: YES
| Win Source Electronics | DigiKey | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Chip Resistors | Resistors | Resistors |
| Product Number | 759653-MMA02040Z0000ZB000 | 749-MMA02040Z0000ZB000TR-ND | 667735 | 52-MMA02040Z0000ZB000 | MMA02040Z0000ZB000 | MMA02040Z0000ZB000 | 33AK3375 |
| Product Name | Chip Resistor - Surface Mount - MMA02040Z0000ZB000 | Chip Resistor - Surface Mount | Surface Mount Resistors | Resistor | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount | Res, Jumper, Thin Film, Melf 0204 Rohs Compliant Vishay |
| Technology / Construction | MetalFilm; Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip); Thin Film | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) | |
| Resistance Range | 0.0 ohms | 0.0 ohms | 0.0 ohms | 0.0 ohms | 0.0 ohms | ||
| Power Rating | 0.4000 watts | 0.4000 watts | |||||
| Operating Temperature | -55 to 155 C (-67 to 311 F) | -55 to 155 C (-67 to 311 F) | -55 to 155 C (-67 to 311 F) | -55 to 155 C (-67 to 311 F) | -55 to 155 C (-67 to 311 F) | ||
| Configuration | Single Resistor | Single Resistor |