Vishay Precision Group Chip Resistor - Surface Mount MMA02040E9102BB100

Description
91 kOhms ±0.1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote Datasheet
Description
91 kOhms ±0.1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-2108-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-2108-2-ND
Chip Resistor - Surface Mount 749-2108-2-ND
91 kOhms ±0.1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

91 kOhms ±0.1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-2108-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-2108-1-ND
Chip Resistor - Surface Mount 749-2108-1-ND
91 kOhms ±0.1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

91 kOhms ±0.1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-2108-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-2108-6-ND
Chip Resistor - Surface Mount 749-2108-6-ND
91 kOhms ±0.1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

91 kOhms ±0.1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - MMA02040E9102BB100 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
MMA02040E9102BB100
Resistors - Chip Resistor - Surface Mount MMA02040E9102BB100
RES 91 KOHM 0.1% 1/4W 0204

RES 91 KOHM 0.1% 1/4W 0204

Supplier's Site
Surface Mount Melf Resistor, Mma 0204 Series, 91 Kohm, 250 Mw, 0.1%, Metal Film Rohs Compliant Vishay - 19J4302 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Melf Resistor, Mma 0204 Series, 91 Kohm, 250 Mw, 0.1%, Metal Film Rohs Compliant Vishay
19J4302
Surface Mount Melf Resistor, Mma 0204 Series, 91 Kohm, 250 Mw, 0.1%, Metal Film Rohs Compliant Vishay 19J4302
Surface Mount MELF Resistor, MMA 0204 Series, 91 kohm, 250 mW, 0.1%, Metal Film RoHS Compliant: Yes

Surface Mount MELF Resistor, MMA 0204 Series, 91 kohm, 250 mW, 0.1%, Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 749-2108-2-ND MMA02040E9102BB100 19J4302
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Surface Mount Melf Resistor, Mma 0204 Series, 91 Kohm, 250 Mw, 0.1%, Metal Film Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) MetalFilm
Mounting / Packaging MELF, 0204 MELF, 0204 Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details