MELF Resistors 0.25W 82Kohms 0.1% 0204 MELF 200V 15ppm Product overview: MMA02040E8202BB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA02040E8202BB30
MMA 0204-15 0.1% BL 82K
MMA 0204-15 0.1% BL 82K
MMA 0204-15 0.1% BL 82K
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 52-MMA02040E8202BB300 | 749-MMA02040E8202BB300DKR-ND |
| Product Name | 0.25W 200V Resistor | Chip Resistor - Surface Mount |
| Resistance Range | 82000 ohms | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |
| Temperature Coefficient | 15 ±ppm/°C | 15 ±ppm/°C |
| Operating DC Voltage | 200 volts | |
| Operating AC Voltage | 200 volts |