MELF Resistors 0.25W 7.5Kohms 0.1% 0204 MELF 200V 15ppm Product overview: MMA02040E7501BB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA02040E7501BB30
RES 7.5K OHM 0.1% 1/4W MELF 0204
7.5 kOhms ±0.1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film
RES 7.5K OHM 0.1% 1/4W MELF 0204
Manufacturer: Vishay
Win Source Part Number: 927456-MMA02040E7501
Series: MMA - Precision
Operating Temperature Range: -55°C ~ 125°C
Features: 7.5 kOhms ±0.1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film
Package: MELF, 0204
Package: Reel - TR
Categories: Resistors
Case / Package: 0204
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 45 Weeks
HTSUS: 8533.21.0040
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 52-MMA02040E7501BB300 | 749-MMA02040E7501BB300DKR-ND | 927456-MMA02040E7501BB300 |
| Product Name | 0.25W 200V Resistor | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount - MMA02040E7501BB300 |
| Resistance Range | 7500 ohms | ||
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | |
| Temperature Coefficient | 15 ±ppm/°C | 15 ±ppm/°C | |
| Operating DC Voltage | 200 volts | ||
| Operating AC Voltage | 200 volts |