Vishay Precision Group Chip Resistor - Surface Mount MMA02040E6209BB100

Description
MMA 0204-15 0.1% B1 62R
Request a Quote Datasheet
Description
MMA 0204-15 0.1% B1 62R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-MMA02040E6209BB100DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MMA02040E6209BB100DKR-ND
Chip Resistor - Surface Mount 749-MMA02040E6209BB100DKR-ND
MMA 0204-15 0.1% B1 62R

MMA 0204-15 0.1% B1 62R

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-MMA02040E6209BB100CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MMA02040E6209BB100CT-ND
Chip Resistor - Surface Mount 749-MMA02040E6209BB100CT-ND
MMA 0204-15 0.1% B1 62R

MMA 0204-15 0.1% B1 62R

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-MMA02040E6209BB100TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MMA02040E6209BB100TR-ND
Chip Resistor - Surface Mount 749-MMA02040E6209BB100TR-ND
MMA 0204-15 0.1% B1 62R

MMA 0204-15 0.1% B1 62R

Buy Now Datasheet
Surface Mount Resistors - 6787790 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6787790
Surface Mount Resistors 6787790
Vishay MMA02040E6209BB100

Vishay MMA02040E6209BB100

Supplier's Site
Surface Mount Resistors - 6787790P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6787790P
Surface Mount Resistors 6787790P
Vishay MMA02040E6209BB100

Vishay MMA02040E6209BB100

Supplier's Site
Surface Mount Resistors - 1804443 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1804443
Surface Mount Resistors 1804443
Vishay MMA02040E6209BB100

Vishay MMA02040E6209BB100

Supplier's Site
Surface Mount Resistors - 1725464 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1725464
Surface Mount Resistors 1725464
Vishay MMA02040E6209BB100

Vishay MMA02040E6209BB100

Supplier's Site
Thin Film Resistor, 62 Ohm, 250Mw, 0.1%; Resistance Vishay - 19J4290 - Newark, An Avnet Company
Chicago, IL, United States
Thin Film Resistor, 62 Ohm, 250Mw, 0.1%; Resistance Vishay
19J4290
Thin Film Resistor, 62 Ohm, 250Mw, 0.1%; Resistance Vishay 19J4290
THIN FILM RESISTOR, 62 OHM, 250mW, 0.1%; Resistance:62ohm; Product Range:MMA 0204 Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:250mW; Resistance Tolerance:± 0.1%; Temperature Coefficient:± 15ppm/°C RoHS Compliant: Yes

THIN FILM RESISTOR, 62 OHM, 250mW, 0.1%; Resistance:62ohm; Product Range:MMA 0204 Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:250mW; Resistance Tolerance:± 0.1%; Temperature Coefficient:± 15ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 749-MMA02040E6209BB100DKR-ND 6787790 6787790P 1804443 19J4290
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Thin Film Resistor, 62 Ohm, 250Mw, 0.1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin film Thin Film (Chip); Thin Film Thin film MetalFilm; Thin Film (Chip)
Mounting / Packaging MELF, 0204 Surface Mount Technology (SMT / SMD); Melf 0204 Surface Mount Technology (SMT / SMD); 0204 Surface Mount Technology (SMT / SMD); Melf 0204
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details