Vishay Precision Group Chip Resistor - Surface Mount MMA02040E5602BB100

Description
56 kOhms ±0.1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote Datasheet
Description
56 kOhms ±0.1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-MMA02040E5602BB100DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MMA02040E5602BB100DKR-ND
Chip Resistor - Surface Mount 749-MMA02040E5602BB100DKR-ND
56 kOhms ±0.1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

56 kOhms ±0.1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-MMA02040E5602BB100TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MMA02040E5602BB100TR-ND
Chip Resistor - Surface Mount 749-MMA02040E5602BB100TR-ND
56 kOhms ±0.1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

56 kOhms ±0.1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-MMA02040E5602BB100CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MMA02040E5602BB100CT-ND
Chip Resistor - Surface Mount 749-MMA02040E5602BB100CT-ND
56 kOhms ±0.1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

56 kOhms ±0.1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Surface Mount Melf Resistor, Mma 0204 Series, 56 Kohm, 250 Mw, 0.1%, Metal Film Rohs Compliant Vishay - 19J4286 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Melf Resistor, Mma 0204 Series, 56 Kohm, 250 Mw, 0.1%, Metal Film Rohs Compliant Vishay
19J4286
Surface Mount Melf Resistor, Mma 0204 Series, 56 Kohm, 250 Mw, 0.1%, Metal Film Rohs Compliant Vishay 19J4286
Surface Mount MELF Resistor, MMA 0204 Series, 56 kohm, 250 mW, 0.1%, Metal Film RoHS Compliant: Yes

Surface Mount MELF Resistor, MMA 0204 Series, 56 kohm, 250 mW, 0.1%, Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 749-MMA02040E5602BB100DKR-ND 19J4286
Product Name Chip Resistor - Surface Mount Surface Mount Melf Resistor, Mma 0204 Series, 56 Kohm, 250 Mw, 0.1%, Metal Film Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) MetalFilm
Mounting / Packaging MELF, 0204 Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details