Vishay Precision Group Surface Mount Resistors MMA02040E4701BB100

Description
Vishay MMA02040E4701BB100
Request a Quote Datasheet
Description
Vishay MMA02040E4701BB100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 6787762 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6787762
Surface Mount Resistors 6787762
Vishay MMA02040E4701BB100

Vishay MMA02040E4701BB100

Supplier's Site
Surface Mount Resistors - 6787762P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6787762P
Surface Mount Resistors 6787762P
Vishay MMA02040E4701BB100

Vishay MMA02040E4701BB100

Supplier's Site
Surface Mount Resistors - 1804116 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1804116
Surface Mount Resistors 1804116
Vishay MMA02040E4701BB100

Vishay MMA02040E4701BB100

Supplier's Site
Chip Resistor - Surface Mount - 749-2099-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-2099-1-ND
Chip Resistor - Surface Mount 749-2099-1-ND
4.7 kOhms ±0.1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

4.7 kOhms ±0.1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-2099-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-2099-2-ND
Chip Resistor - Surface Mount 749-2099-2-ND
4.7 kOhms ±0.1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

4.7 kOhms ±0.1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-2099-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-2099-6-ND
Chip Resistor - Surface Mount 749-2099-6-ND
4.7 kOhms ±0.1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

4.7 kOhms ±0.1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Surface Mount Melf Resistor, Mma 0204 Series, 4.7 Kohm, 250 Mw, 0.1%, Metal Film Rohs Compliant Vishay - 19J4279 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Melf Resistor, Mma 0204 Series, 4.7 Kohm, 250 Mw, 0.1%, Metal Film Rohs Compliant Vishay
19J4279
Surface Mount Melf Resistor, Mma 0204 Series, 4.7 Kohm, 250 Mw, 0.1%, Metal Film Rohs Compliant Vishay 19J4279
Surface Mount MELF Resistor, MMA 0204 Series, 4.7 kohm, 250 mW, 0.1%, Metal Film RoHS Compliant: Yes

Surface Mount MELF Resistor, MMA 0204 Series, 4.7 kohm, 250 mW, 0.1%, Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 6787762 6787762P 1804116 749-2099-1-ND 19J4279
Product Name Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Surface Mount Melf Resistor, Mma 0204 Series, 4.7 Kohm, 250 Mw, 0.1%, Metal Film Rohs Compliant Vishay
Technology / Construction Thin film Thin Film (Chip); Thin Film Thin film Thin Film (Chip) MetalFilm
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204 Surface Mount Technology (SMT / SMD); 0204 Surface Mount Technology (SMT / SMD); Melf 0204 MELF, 0204 Surface Mount Technology (SMT / SMD)
Standards and Certifications RoHS RoHS RoHS; Aec-q200 RoHS
Resistance Range 4700 ohms
Power Rating 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 2567495 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
View Details
Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details