Vishay Intertechnology, Inc. Chip Resistor - Surface Mount MMA02040E4700BB300

Description
470 Ohms ±0.1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote Datasheet
Description
470 Ohms ±0.1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-2032-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-2032-2-ND
Chip Resistor - Surface Mount 749-2032-2-ND
470 Ohms ±0.1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

470 Ohms ±0.1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-2032-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-2032-1-ND
Chip Resistor - Surface Mount 749-2032-1-ND
470 Ohms ±0.1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

470 Ohms ±0.1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-2032-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-2032-6-ND
Chip Resistor - Surface Mount 749-2032-6-ND
470 Ohms ±0.1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

470 Ohms ±0.1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
0.25W 200V Resistor - 52-MMA02040E4700BB300 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.25W 200V Resistor
52-MMA02040E4700BB300
0.25W 200V Resistor 52-MMA02040E4700BB300
MELF Resistors 0.25W 470ohms 0.1% 0204 MELF 200V 15ppm Product overview: MMA02040E4700BB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA02040E4700BB30 0 can be used for catalog matching and distributor lookup.

MELF Resistors 0.25W 470ohms 0.1% 0204 MELF 200V 15ppm Product overview: MMA02040E4700BB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA02040E4700BB300 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - MMA02040E4700BB300 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
MMA02040E4700BB300
Chip Resistor - Surface Mount MMA02040E4700BB300
RES 470 OHM 0.1% 1/4W MELF 0204

RES 470 OHM 0.1% 1/4W MELF 0204

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 749-2032-2-ND 52-MMA02040E4700BB300 MMA02040E4700BB300
Product Name Chip Resistor - Surface Mount 0.25W 200V Resistor Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging MELF, 0204
Resistance Range 470 ohms 470 ohms 470 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614885-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 300000 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details