The MMA 0204 Series Surface Mount MELF Resistor features a resistance value of 39 kΩ, a power rating of 250 mW, and a tolerance of 0.1%. It is constructed using advanced metal film technology, ensuring superior stability and reliability, making it suitable for applications in automotive, telecommunication, industrial, and medical equipment. The resistor operates within a temperature range of -55 °C to 125 °C and has a temperature coefficient of ± 25 ppm/K. It is RoHS compliant and AEC-Q200 qualified, indicating its suitability for high-reliability applications. The product is available in various packaging options, including antistatic blister tape.
MMA 0204-15 0.1% B1 39K
MMA 0204-15 0.1% B1 39K
MMA 0204-15 0.1% B1 39K
Surface Mount MELF Resistor, MMA 0204 Series, 39 kohm, 250 mW, 0.1%, Metal Film RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 749-MMA02040E3902BB100DKR-ND | 19J4274 |
| Product Name | Chip Resistor - Surface Mount | Surface Mount Melf Resistor, Mma 0204 Series, 39 Kohm, 250 Mw, 0.1%, Metal Film Rohs Compliant Vishay |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | Automotive; General Use | |
| Technology / Construction | Thin Film (Chip) | MetalFilm |
| Mounting / Packaging | MELF, 0204 | Surface Mount Technology (SMT / SMD) |
| Tolerance | 0.1000 +/- % |