Vishay Precision Group Chip Resistor - Surface Mount MMA02040E3901BB100

Description
3.9 kOhms ±0.1% 0.4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote Datasheet
Description
3.9 kOhms ±0.1% 0.4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-MMA02040E3901BB100DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MMA02040E3901BB100DKR-ND
Chip Resistor - Surface Mount 749-MMA02040E3901BB100DKR-ND
3.9 kOhms ±0.1% 0.4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

3.9 kOhms ±0.1% 0.4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-MMA02040E3901BB100CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MMA02040E3901BB100CT-ND
Chip Resistor - Surface Mount 749-MMA02040E3901BB100CT-ND
3.9 kOhms ±0.1% 0.4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

3.9 kOhms ±0.1% 0.4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-MMA02040E3901BB100TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MMA02040E3901BB100TR-ND
Chip Resistor - Surface Mount 749-MMA02040E3901BB100TR-ND
3.9 kOhms ±0.1% 0.4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

3.9 kOhms ±0.1% 0.4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Surface Mount Resistors - 6787738 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6787738
Surface Mount Resistors 6787738
Vishay MMA02040E3901BB100

Vishay MMA02040E3901BB100

Supplier's Site
Surface Mount Resistors - 6787738P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6787738P
Surface Mount Resistors 6787738P
Vishay MMA02040E3901BB100

Vishay MMA02040E3901BB100

Supplier's Site
Surface Mount Resistors - 1804110 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1804110
Surface Mount Resistors 1804110
Vishay MMA02040E3901BB100

Vishay MMA02040E3901BB100

Supplier's Site
Surface Mount Melf Resistor, Mma 0204 Series, 3.9 Kohm, 250 Mw, 0.1%, Metal Film Rohs Compliant Vishay - 19J4273 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Melf Resistor, Mma 0204 Series, 3.9 Kohm, 250 Mw, 0.1%, Metal Film Rohs Compliant Vishay
19J4273
Surface Mount Melf Resistor, Mma 0204 Series, 3.9 Kohm, 250 Mw, 0.1%, Metal Film Rohs Compliant Vishay 19J4273
Surface Mount MELF Resistor, MMA 0204 Series, 3.9 kohm, 250 mW, 0.1%, Metal Film RoHS Compliant: Yes

Surface Mount MELF Resistor, MMA 0204 Series, 3.9 kohm, 250 mW, 0.1%, Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - MMA02040E3901BB100 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
MMA02040E3901BB100
Chip Resistor - Surface Mount MMA02040E3901BB100
MMA 0204-15 0.1% B1 3K9

MMA 0204-15 0.1% B1 3K9

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 749-MMA02040E3901BB100DKR-ND 6787738 6787738P 1804110 19J4273 MMA02040E3901BB100
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Surface Mount Melf Resistor, Mma 0204 Series, 3.9 Kohm, 250 Mw, 0.1%, Metal Film Rohs Compliant Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin film Thin Film (Chip); Thin Film Thin film MetalFilm Thin Film (Chip)
Mounting / Packaging MELF, 0204 Surface Mount Technology (SMT / SMD); Melf 0204 Surface Mount Technology (SMT / SMD); 0204 Surface Mount Technology (SMT / SMD); Melf 0204 Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1722196 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - CLK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details