Vishay Precision Group Chip Resistor - Surface Mount MMA02040E3600BB100

Description
MMA 0204-15 0.1% B1 360R
Request a Quote Datasheet
Description
MMA 0204-15 0.1% B1 360R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-MMA02040E3600BB100DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MMA02040E3600BB100DKR-ND
Chip Resistor - Surface Mount 749-MMA02040E3600BB100DKR-ND
MMA 0204-15 0.1% B1 360R

MMA 0204-15 0.1% B1 360R

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-MMA02040E3600BB100CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MMA02040E3600BB100CT-ND
Chip Resistor - Surface Mount 749-MMA02040E3600BB100CT-ND
MMA 0204-15 0.1% B1 360R

MMA 0204-15 0.1% B1 360R

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-MMA02040E3600BB100TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MMA02040E3600BB100TR-ND
Chip Resistor - Surface Mount 749-MMA02040E3600BB100TR-ND
MMA 0204-15 0.1% B1 360R

MMA 0204-15 0.1% B1 360R

Buy Now Datasheet
Surface Mount Melf Resistor, Mma 0204 Series, 360 Ohm, 250 Mw, 0.1%, Metal Film Rohs Compliant Vishay - 19J4270 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Melf Resistor, Mma 0204 Series, 360 Ohm, 250 Mw, 0.1%, Metal Film Rohs Compliant Vishay
19J4270
Surface Mount Melf Resistor, Mma 0204 Series, 360 Ohm, 250 Mw, 0.1%, Metal Film Rohs Compliant Vishay 19J4270
Surface Mount MELF Resistor, MMA 0204 Series, 360 ohm, 250 mW, 0.1%, Metal Film RoHS Compliant: Yes

Surface Mount MELF Resistor, MMA 0204 Series, 360 ohm, 250 mW, 0.1%, Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 749-MMA02040E3600BB100DKR-ND 19J4270
Product Name Chip Resistor - Surface Mount Surface Mount Melf Resistor, Mma 0204 Series, 360 Ohm, 250 Mw, 0.1%, Metal Film Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) MetalFilm
Mounting / Packaging MELF, 0204 Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers