Vishay Precision Group Chip Resistor - Surface Mount MMA02040E3302BB100

Description
33 kOhms ±0.1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote Datasheet
Description
33 kOhms ±0.1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-2030-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-2030-2-ND
Chip Resistor - Surface Mount 749-2030-2-ND
33 kOhms ±0.1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

33 kOhms ±0.1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-2030-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-2030-1-ND
Chip Resistor - Surface Mount 749-2030-1-ND
33 kOhms ±0.1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

33 kOhms ±0.1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-2030-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-2030-6-ND
Chip Resistor - Surface Mount 749-2030-6-ND
33 kOhms ±0.1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

33 kOhms ±0.1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Surface Mount Resistors - 6787719 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6787719
Surface Mount Resistors 6787719
Vishay MMA02040E3302BB100

Vishay MMA02040E3302BB100

Supplier's Site
Surface Mount Resistors - 6787719P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6787719P
Surface Mount Resistors 6787719P
Vishay MMA02040E3302BB100

Vishay MMA02040E3302BB100

Supplier's Site
Surface Mount Resistors - 1725458 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1725458
Surface Mount Resistors 1725458
Vishay MMA02040E3302BB100

Vishay MMA02040E3302BB100

Supplier's Site
Surface Mount Resistors - 1804333 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1804333
Surface Mount Resistors 1804333
Vishay MMA02040E3302BB100

Vishay MMA02040E3302BB100

Supplier's Site
Surface Mount Melf Resistor, Mma 0204 Series, 33 Kohm, 250 Mw, 0.1%, Metal Film Rohs Compliant Vishay - 19J4269 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Melf Resistor, Mma 0204 Series, 33 Kohm, 250 Mw, 0.1%, Metal Film Rohs Compliant Vishay
19J4269
Surface Mount Melf Resistor, Mma 0204 Series, 33 Kohm, 250 Mw, 0.1%, Metal Film Rohs Compliant Vishay 19J4269
Surface Mount MELF Resistor, MMA 0204 Series, 33 kohm, 250 mW, 0.1%, Metal Film RoHS Compliant: Yes

Surface Mount MELF Resistor, MMA 0204 Series, 33 kohm, 250 mW, 0.1%, Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 749-2030-2-ND 6787719 6787719P 1725458 19J4269
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Surface Mount Melf Resistor, Mma 0204 Series, 33 Kohm, 250 Mw, 0.1%, Metal Film Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin film Thin Film (Chip); Thin Film Thin film MetalFilm
Mounting / Packaging MELF, 0204 Surface Mount Technology (SMT / SMD); Melf 0204 Surface Mount Technology (SMT / SMD); 0204 Surface Mount Technology (SMT / SMD); Melf 0204 Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-2176093-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 19600 ohms
View Details
3 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details