Vishay Precision Group Surface Mount Resistors MMA02040E3301BB100

Description
Vishay MMA02040E3301BB100
Request a Quote Datasheet
Description
Vishay MMA02040E3301BB100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 6787731 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6787731
Surface Mount Resistors 6787731
Vishay MMA02040E3301BB100

Vishay MMA02040E3301BB100

Supplier's Site
Surface Mount Resistors - 6787731P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6787731P
Surface Mount Resistors 6787731P
Vishay MMA02040E3301BB100

Vishay MMA02040E3301BB100

Supplier's Site
Surface Mount Resistors - 1804351 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1804351
Surface Mount Resistors 1804351
Vishay MMA02040E3301BB100

Vishay MMA02040E3301BB100

Supplier's Site
Surface Mount Resistors - 1725460 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1725460
Surface Mount Resistors 1725460
Vishay MMA02040E3301BB100

Vishay MMA02040E3301BB100

Supplier's Site
Chip Resistor - Surface Mount - 749-2029-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-2029-1-ND
Chip Resistor - Surface Mount 749-2029-1-ND
3.3 kOhms ±0.1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

3.3 kOhms ±0.1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-2029-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-2029-6-ND
Chip Resistor - Surface Mount 749-2029-6-ND
3.3 kOhms ±0.1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

3.3 kOhms ±0.1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-2029-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-2029-2-ND
Chip Resistor - Surface Mount 749-2029-2-ND
3.3 kOhms ±0.1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

3.3 kOhms ±0.1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - MMA02040E3301BB100 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
MMA02040E3301BB100
Resistors - Chip Resistor - Surface Mount MMA02040E3301BB100
RES 3.3K OHM 0.1% 1/4W MELF 0204

RES 3.3K OHM 0.1% 1/4W MELF 0204

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 6787731 6787731P 1804351 749-2029-1-ND MMA02040E3301BB100
Product Name Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Technology / Construction Thin film Thin Film (Chip); Thin Film Thin film Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204 Surface Mount Technology (SMT / SMD); 0204 Surface Mount Technology (SMT / SMD); Melf 0204 MELF, 0204 MELF, 0204
Standards and Certifications RoHS RoHS RoHS; Aec-q200
Resistance Range 3300 ohms 3300 ohms
Power Rating 0.2500 watts 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD1434FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details