RES 27K OHM 0.1% 1/4W MELF 0204
RES 27K OHM 0.1% 1/4W MELF 0204
27 kOhms ±0.1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film
MELF Resistors 0.25W 27Kohms 0.1% 0204 MELF 200V 15ppm Product overview: MMA02040E2702BB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA02040E2702BB30
| DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 749-MMA02040E2702BB300CT-ND | 52-MMA02040E2702BB300 |
| Product Name | Chip Resistor - Surface Mount | 0.25W 200V Resistor |
| Configuration | Single Resistor | |
| Category / Application | Automotive; General Use | |
| Technology / Construction | Thin Film (Chip) | |
| Mounting / Packaging | MELF, 0204 | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |