Vishay Precision Group Chip Resistor - Surface Mount MMA02040E2701BB100

Description
2.7 kOhms ±0.1% 0.4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote Datasheet
Description
2.7 kOhms ±0.1% 0.4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-MMA02040E2701BB100CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MMA02040E2701BB100CT-ND
Chip Resistor - Surface Mount 749-MMA02040E2701BB100CT-ND
2.7 kOhms ±0.1% 0.4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

2.7 kOhms ±0.1% 0.4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-MMA02040E2701BB100TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MMA02040E2701BB100TR-ND
Chip Resistor - Surface Mount 749-MMA02040E2701BB100TR-ND
2.7 kOhms ±0.1% 0.4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

2.7 kOhms ±0.1% 0.4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-MMA02040E2701BB100DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MMA02040E2701BB100DKR-ND
Chip Resistor - Surface Mount 749-MMA02040E2701BB100DKR-ND
2.7 kOhms ±0.1% 0.4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

2.7 kOhms ±0.1% 0.4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Surface Mount Melf Resistor, Mma 0204 Series, 2.7 Kohm, 250 Mw, 0.1%, Metal Film Rohs Compliant Vishay - 19J4264 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Melf Resistor, Mma 0204 Series, 2.7 Kohm, 250 Mw, 0.1%, Metal Film Rohs Compliant Vishay
19J4264
Surface Mount Melf Resistor, Mma 0204 Series, 2.7 Kohm, 250 Mw, 0.1%, Metal Film Rohs Compliant Vishay 19J4264
Surface Mount MELF Resistor, MMA 0204 Series, 2.7 kohm, 250 mW, 0.1%, Metal Film RoHS Compliant: Yes

Surface Mount MELF Resistor, MMA 0204 Series, 2.7 kohm, 250 mW, 0.1%, Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 749-MMA02040E2701BB100CT-ND 19J4264
Product Name Chip Resistor - Surface Mount Surface Mount Melf Resistor, Mma 0204 Series, 2.7 Kohm, 250 Mw, 0.1%, Metal Film Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) MetalFilm
Mounting / Packaging MELF, 0204 Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R123JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details