Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1109597-MMA02040E249
Packaging: Tape and Reel
Length: 3.6 mm
Tolerance: 1 %
Military Standard: Not
Operating Supply Voltage: 200 V
Composition: Thin Film
Resistance: 2.49 kΩ
Diameter: 1.4 mm
Categories: Chip Resistor - Surface Mount
Case / Package: MELF
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
RoHS: Compliant
Min Operating Temperature: -55 °C
Max Operating Temperature: 125 °C
MELF Resistors MMA 0204-15 0.1% BL 2K49 Product overview: MMA02040E2491BB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA02040E2491BB30
MMA 0204-15 0.1% BL 2K49
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 1109597-MMA02040E2491BB300 | 52-MMA02040E2491BB300 | 749-MMA02040E2491BB300TR-ND |
| Product Name | Chip Resistor - Surface Mount - MMA02040E2491BB300 | Resistor | Chip Resistor - Surface Mount |
| Technology / Construction | MetalFilm; Thin Film (Chip) | Thin Film (Chip) | |
| Resistance Range | 2490 ohms | 2490 ohms | |
| Tolerance | 1 +/- % | 0.1000 +/- % | 0.1000 +/- % |
| Operating DC Voltage | 200 volts | 200 volts | |
| Standards and Certifications | RoHS |