Vishay Precision Group Chip Resistor - Surface Mount MMA02040E2401BB100

Description
2.4 kOhms ±0.1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote Datasheet
Description
2.4 kOhms ±0.1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-2095-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-2095-2-ND
Chip Resistor - Surface Mount 749-2095-2-ND
2.4 kOhms ±0.1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

2.4 kOhms ±0.1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-2095-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-2095-1-ND
Chip Resistor - Surface Mount 749-2095-1-ND
2.4 kOhms ±0.1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

2.4 kOhms ±0.1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-2095-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-2095-6-ND
Chip Resistor - Surface Mount 749-2095-6-ND
2.4 kOhms ±0.1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

2.4 kOhms ±0.1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Surface Mount Resistors - 6787699 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6787699
Surface Mount Resistors 6787699
Vishay MMA02040E2401BB100

Vishay MMA02040E2401BB100

Supplier's Site
Surface Mount Resistors - 6787699P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6787699P
Surface Mount Resistors 6787699P
Vishay MMA02040E2401BB100

Vishay MMA02040E2401BB100

Supplier's Site
Surface Mount Resistors - 1804100 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1804100
Surface Mount Resistors 1804100
Vishay MMA02040E2401BB100

Vishay MMA02040E2401BB100

Supplier's Site
Surface Mount Melf Resistor, Mma 0204 Series, 2.4 Kohm, 250 Mw, 0.1%, Metal Film Rohs Compliant Vishay - 19J4262 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Melf Resistor, Mma 0204 Series, 2.4 Kohm, 250 Mw, 0.1%, Metal Film Rohs Compliant Vishay
19J4262
Surface Mount Melf Resistor, Mma 0204 Series, 2.4 Kohm, 250 Mw, 0.1%, Metal Film Rohs Compliant Vishay 19J4262
Surface Mount MELF Resistor, MMA 0204 Series, 2.4 kohm, 250 mW, 0.1%, Metal Film RoHS Compliant: Yes

Surface Mount MELF Resistor, MMA 0204 Series, 2.4 kohm, 250 mW, 0.1%, Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 749-2095-2-ND 6787699 6787699P 1804100 19J4262
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Surface Mount Melf Resistor, Mma 0204 Series, 2.4 Kohm, 250 Mw, 0.1%, Metal Film Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin film Thin Film (Chip); Thin Film Thin film MetalFilm
Mounting / Packaging MELF, 0204 Surface Mount Technology (SMT / SMD); Melf 0204 Surface Mount Technology (SMT / SMD); 0204 Surface Mount Technology (SMT / SMD); Melf 0204 Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622561-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 732 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details