Vishay MMA02040E2203BB100
MELF Resistors 0.25W 220Kohms 0.1% 0204 MELF 200V 15ppm Product overview: MMA02040E2203BB100 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA02040E2203BB10
220 kOhms ±0.1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film
220 kOhms ±0.1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film
220 kOhms ±0.1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film
Surface Mount MELF Resistor, MMA 0204 Series, 220 kohm, 250 mW, 0.1%, Metal Film RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 6787665 | 6787665P | 1725454 | 52-MMA02040E2203BB100 | 749-2028-2-ND | 83H7989 |
| Product Name | Surface Mount Resistors | Surface Mount Resistors | Surface Mount Resistors | 0.25W 200V Resistor | Chip Resistor - Surface Mount | Surface Mount Melf Resistor, Mma 0204 Series, 220 Kohm, 250 Mw, 0.1%, Metal Film Rohs Compliant Vishay |
| Technology / Construction | Thin film | Thin Film (Chip); Thin Film | Thin film | Thin Film (Chip) | MetalFilm | |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); Melf 0204 | Surface Mount Technology (SMT / SMD); 0204 | Surface Mount Technology (SMT / SMD); Melf 0204 | MELF, 0204 | Surface Mount Technology (SMT / SMD) | |
| Standards and Certifications | RoHS | RoHS | RoHS; Aec-q200 | RoHS | RoHS | |
| Resistance Range | 220000 ohms | 220000 ohms | ||||
| Power Rating | 0.2500 watts | 0.2500 watts |