Vishay Precision Group Chip Resistor - Surface Mount MMA02040E2202BB100

Description
22 kOhms ±0.1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote Datasheet
Description
22 kOhms ±0.1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-2094-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-2094-1-ND
Chip Resistor - Surface Mount 749-2094-1-ND
22 kOhms ±0.1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

22 kOhms ±0.1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-2094-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-2094-6-ND
Chip Resistor - Surface Mount 749-2094-6-ND
22 kOhms ±0.1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

22 kOhms ±0.1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-2094-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-2094-2-ND
Chip Resistor - Surface Mount 749-2094-2-ND
22 kOhms ±0.1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

22 kOhms ±0.1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Surface Mount Melf Resistor, Mma 0204 Series, 22 Kohm, 250 Mw, 0.1%, Metal Film Rohs Compliant Vishay - 19J4260 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Melf Resistor, Mma 0204 Series, 22 Kohm, 250 Mw, 0.1%, Metal Film Rohs Compliant Vishay
19J4260
Surface Mount Melf Resistor, Mma 0204 Series, 22 Kohm, 250 Mw, 0.1%, Metal Film Rohs Compliant Vishay 19J4260
Surface Mount MELF Resistor, MMA 0204 Series, 22 kohm, 250 mW, 0.1%, Metal Film RoHS Compliant: Yes

Surface Mount MELF Resistor, MMA 0204 Series, 22 kohm, 250 mW, 0.1%, Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 749-2094-1-ND 19J4260
Product Name Chip Resistor - Surface Mount Surface Mount Melf Resistor, Mma 0204 Series, 22 Kohm, 250 Mw, 0.1%, Metal Film Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) MetalFilm
Mounting / Packaging MELF, 0204 Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Surface Mount Resistors - 1-1614354-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 52.3 ohms
View Details
2 suppliers