Vishay Precision Group Surface Mount Resistors MMA02040E2201BB100

Description
Vishay MMA02040E2201BB100
Request a Quote Datasheet
Description
Vishay MMA02040E2201BB100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 6787696 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6787696
Surface Mount Resistors 6787696
Vishay MMA02040E2201BB100

Vishay MMA02040E2201BB100

Supplier's Site
Surface Mount Resistors - 6787696P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6787696P
Surface Mount Resistors 6787696P
Vishay MMA02040E2201BB100

Vishay MMA02040E2201BB100

Supplier's Site
Surface Mount Resistors - 1804099 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1804099
Surface Mount Resistors 1804099
Vishay MMA02040E2201BB100

Vishay MMA02040E2201BB100

Supplier's Site
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1056616-MMA02040E2201BB100
Resistors - Chip Resistor - Surface Mount 1056616-MMA02040E2201BB100
Win Source Part Number: 1056616-MMA02040E220 1BB100 Category: Resistors>Chip Resistor - Surface Mount Series: MMA - Precision Features: Anti-Sulfur, Automotive AEC-Q200 Package: Tape & Reel Standard Package: 1,000 Tolerance: ±0.1% Temperature Coefficient: ±15ppm/°C Ratings: AEC-Q200 Power (Watts): 0.25W, 1/4W Composition: Thin Film Number of Terminations: 2 Resistance: 2.2 kOhms Package / Case: MELF, 0204 Supplier Device Package: 0204 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.055" Dia x 0.142" L (1.40mm x 3.60mm) Alternative Parts (Cross-Reference): MCFRFTDV2201; MMA02040C2201FB000; SMM02040D2001BB300; SMM02040C2201FB000; MFS1/4CC2001F; ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0040 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: 749-2093-2,749-2093- 1,749-2093-6

Win Source Part Number: 1056616-MMA02040E2201BB100
Category: Resistors>Chip Resistor - Surface Mount
Series: MMA - Precision
Features: Anti-Sulfur, Automotive AEC-Q200
Package: Tape & Reel
Standard Package: 1,000
Tolerance: ±0.1%
Temperature Coefficient: ±15ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.25W, 1/4W
Composition: Thin Film
Number of Terminations: 2
Resistance: 2.2 kOhms
Package / Case: MELF, 0204
Supplier Device Package: 0204
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.055" Dia x 0.142" L (1.40mm x 3.60mm)
Alternative Parts (Cross-Reference): MCFRFTDV2201; MMA02040C2201FB000; SMM02040D2001BB300; SMM02040C2201FB000; MFS1/4CC2001F;
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0040
Mfr: Vishay Beyschlag/Draloric/BC Components
Other Names: 749-2093-2,749-2093-1,749-2093-6

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-2093-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-2093-1-ND
Chip Resistor - Surface Mount 749-2093-1-ND
2.2 kOhms ±0.1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

2.2 kOhms ±0.1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-2093-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-2093-6-ND
Chip Resistor - Surface Mount 749-2093-6-ND
2.2 kOhms ±0.1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

2.2 kOhms ±0.1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-2093-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-2093-2-ND
Chip Resistor - Surface Mount 749-2093-2-ND
2.2 kOhms ±0.1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

2.2 kOhms ±0.1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
2.2Kohm Resistor - 52-MMA02040E2201BB100 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.2Kohm Resistor
52-MMA02040E2201BB100
2.2Kohm Resistor 52-MMA02040E2201BB100
MELF Resistors .07watt 2.2Kohm 0.1% 15ppm Product overview: MMA02040E2201BB100 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2Kohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2.2Kohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA02040E2201BB10 0 can be used for catalog matching and distributor lookup.

MELF Resistors .07watt 2.2Kohm 0.1% 15ppm Product overview: MMA02040E2201BB100 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2Kohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2.2Kohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA02040E2201BB100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Melf Resistor, Mma 0204 Series, 2.2 Kohm, 250 Mw, 0.1%, Metal Film Rohs Compliant Vishay - 19J4259 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Melf Resistor, Mma 0204 Series, 2.2 Kohm, 250 Mw, 0.1%, Metal Film Rohs Compliant Vishay
19J4259
Surface Mount Melf Resistor, Mma 0204 Series, 2.2 Kohm, 250 Mw, 0.1%, Metal Film Rohs Compliant Vishay 19J4259
Surface Mount MELF Resistor, MMA 0204 Series, 2.2 kohm, 250 mW, 0.1%, Metal Film RoHS Compliant: Yes

Surface Mount MELF Resistor, MMA 0204 Series, 2.2 kohm, 250 mW, 0.1%, Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 6787696 6787696P 1804099 1056616-MMA02040E2201BB100 749-2093-1-ND 52-MMA02040E2201BB100 19J4259
Product Name Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount 2.2Kohm Resistor Surface Mount Melf Resistor, Mma 0204 Series, 2.2 Kohm, 250 Mw, 0.1%, Metal Film Rohs Compliant Vishay
Technology / Construction Thin film Thin Film (Chip); Thin Film Thin film MetalFilm; Thin Film (Chip) Thin Film (Chip) MetalFilm
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204 Surface Mount Technology (SMT / SMD); 0204 Surface Mount Technology (SMT / SMD); Melf 0204 MELF, 0204 Surface Mount Technology (SMT / SMD)
Standards and Certifications RoHS RoHS RoHS; Aec-q200 RoHS RoHS
Resistance Range 2200 ohms 2200 ohms 2200 ohms
Power Rating 0.2500 watts 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data