Vishay Precision Group Surface Mount Resistors MMA02040E2200BB100

Description
Vishay MMA02040E2200BB100
Request a Quote Datasheet
Description
Vishay MMA02040E2200BB100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 6787674 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6787674
Surface Mount Resistors 6787674
Vishay MMA02040E2200BB100

Vishay MMA02040E2200BB100

Supplier's Site
Surface Mount Resistors - 6787674P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6787674P
Surface Mount Resistors 6787674P
Vishay MMA02040E2200BB100

Vishay MMA02040E2200BB100

Supplier's Site
Surface Mount Resistors - 1804093 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1804093
Surface Mount Resistors 1804093
Vishay MMA02040E2200BB100

Vishay MMA02040E2200BB100

Supplier's Site
Chip Resistor - Surface Mount - 749-MMA02040E2200BB100DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MMA02040E2200BB100DKR-ND
Chip Resistor - Surface Mount 749-MMA02040E2200BB100DKR-ND
220 Ohms ±0.1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

220 Ohms ±0.1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-MMA02040E2200BB100CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MMA02040E2200BB100CT-ND
Chip Resistor - Surface Mount 749-MMA02040E2200BB100CT-ND
220 Ohms ±0.1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

220 Ohms ±0.1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-MMA02040E2200BB100TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MMA02040E2200BB100TR-ND
Chip Resistor - Surface Mount 749-MMA02040E2200BB100TR-ND
220 Ohms ±0.1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

220 Ohms ±0.1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Surface Mount Melf Resistor, Mma 0204 Series, 220 Ohm, 250 Mw, 0.1%, Metal Film Rohs Compliant Vishay - 19J4258 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Melf Resistor, Mma 0204 Series, 220 Ohm, 250 Mw, 0.1%, Metal Film Rohs Compliant Vishay
19J4258
Surface Mount Melf Resistor, Mma 0204 Series, 220 Ohm, 250 Mw, 0.1%, Metal Film Rohs Compliant Vishay 19J4258
Surface Mount MELF Resistor, MMA 0204 Series, 220 ohm, 250 mW, 0.1%, Metal Film RoHS Compliant: Yes

Surface Mount MELF Resistor, MMA 0204 Series, 220 ohm, 250 mW, 0.1%, Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 6787674 6787674P 1804093 749-MMA02040E2200BB100DKR-ND 19J4258
Product Name Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Surface Mount Melf Resistor, Mma 0204 Series, 220 Ohm, 250 Mw, 0.1%, Metal Film Rohs Compliant Vishay
Technology / Construction Thin film Thin Film (Chip); Thin Film Thin film Thin Film (Chip) MetalFilm
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204 Surface Mount Technology (SMT / SMD); 0204 Surface Mount Technology (SMT / SMD); Melf 0204 MELF, 0204 Surface Mount Technology (SMT / SMD)
Standards and Certifications RoHS RoHS RoHS; Aec-q200 RoHS
Resistance Range 220 ohms 220 ohms
Power Rating 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260412 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details