Vishay Precision Group Chip Resistor - Surface Mount MMA02040E2003BB100

Description
200 kOhms ±0.1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote Datasheet
Description
200 kOhms ±0.1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-1935-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1935-2-ND
Chip Resistor - Surface Mount 749-1935-2-ND
200 kOhms ±0.1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

200 kOhms ±0.1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1935-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1935-6-ND
Chip Resistor - Surface Mount 749-1935-6-ND
200 kOhms ±0.1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

200 kOhms ±0.1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1935-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1935-1-ND
Chip Resistor - Surface Mount 749-1935-1-ND
200 kOhms ±0.1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

200 kOhms ±0.1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
0.25W 200V Resistor - 52-MMA02040E2003BB100 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.25W 200V Resistor
52-MMA02040E2003BB100
0.25W 200V Resistor 52-MMA02040E2003BB100
MELF Resistors 0.25W 200Kohms 0.1% 0204 MELF 200V 15ppm Product overview: MMA02040E2003BB100 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA02040E2003BB10 0 can be used for catalog matching and distributor lookup.

MELF Resistors 0.25W 200Kohms 0.1% 0204 MELF 200V 15ppm Product overview: MMA02040E2003BB100 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA02040E2003BB100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Resistors - 6787659 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6787659
Surface Mount Resistors 6787659
Vishay MMA02040E2003BB100

Vishay MMA02040E2003BB100

Supplier's Site
Surface Mount Resistors - 6787659P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6787659P
Surface Mount Resistors 6787659P
Vishay MMA02040E2003BB100

Vishay MMA02040E2003BB100

Supplier's Site
Surface Mount Resistors - 1804456 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1804456
Surface Mount Resistors 1804456
Vishay MMA02040E2003BB100

Vishay MMA02040E2003BB100

Supplier's Site
Surface Mount Resistors - 1725453 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1725453
Surface Mount Resistors 1725453
Vishay MMA02040E2003BB100

Vishay MMA02040E2003BB100

Supplier's Site
Surface Mount Melf Resistor, Mma 0204 Series, 200 Kohm, 250 Mw, 0.1%, Metal Film Rohs Compliant Vishay - 19J4257 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Melf Resistor, Mma 0204 Series, 200 Kohm, 250 Mw, 0.1%, Metal Film Rohs Compliant Vishay
19J4257
Surface Mount Melf Resistor, Mma 0204 Series, 200 Kohm, 250 Mw, 0.1%, Metal Film Rohs Compliant Vishay 19J4257
Surface Mount MELF Resistor, MMA 0204 Series, 200 kohm, 250 mW, 0.1%, Metal Film RoHS Compliant: Yes

Surface Mount MELF Resistor, MMA 0204 Series, 200 kohm, 250 mW, 0.1%, Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - MMA02040E2003BB100 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
MMA02040E2003BB100
Resistors - Chip Resistor - Surface Mount MMA02040E2003BB100
RES 200K OHM 0.1% 1/4W MELF 0204

RES 200K OHM 0.1% 1/4W MELF 0204

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 749-1935-2-ND 52-MMA02040E2003BB100 6787659 6787659P 1804456 19J4257 MMA02040E2003BB100
Product Name Chip Resistor - Surface Mount 0.25W 200V Resistor Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Surface Mount Melf Resistor, Mma 0204 Series, 200 Kohm, 250 Mw, 0.1%, Metal Film Rohs Compliant Vishay Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin film Thin Film (Chip); Thin Film Thin film MetalFilm Thin Film (Chip)
Mounting / Packaging MELF, 0204 Surface Mount Technology (SMT / SMD); Melf 0204 Surface Mount Technology (SMT / SMD); 0204 Surface Mount Technology (SMT / SMD); Melf 0204 Surface Mount Technology (SMT / SMD) MELF, 0204
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers