MELF Resistors 0.25W 20Kohms 0.1% 0204 MELF 200V 15ppm Product overview: MMA02040E2002BB100 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA02040E2002BB10
20 kOhms ±0.1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film
20 kOhms ±0.1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film
20 kOhms ±0.1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film
Vishay MMA02040E2002BB100
RES SMD 20K OHM 0.1% 1/4W 0204
RES SMD 20K OHM 0.1% 1/4W 0204
Surface Mount MELF Resistor, MMA 0204 Series, 20 kohm, 250 mW, 0.1%, Metal Film RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Chip Resistors | Resistors | Resistors |
| Product Number | 52-MMA02040E2002BB100 | 749-MMA02040E2002BB100CT-ND | 6787661P | 1725449 | MMA02040E2002BB100 | MMA02040E2002BB100 | 83H4261 |
| Product Name | 0.25W 200V Resistor | Chip Resistor - Surface Mount | Surface Mount Resistors | Surface Mount Resistors | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount | Surface Mount Melf Resistor, Mma 0204 Series, 20 Kohm, 250 Mw, 0.1%, Metal Film Rohs Compliant Vishay |
| Resistance Range | 20000 ohms | 20000 ohms | 20000 ohms | 20000 ohms | |||
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % | |||
| Temperature Coefficient | 15 ±ppm/°C | 15 ±ppm/°C | |||||
| Operating DC Voltage | 200 volts | ||||||
| Operating AC Voltage | 200 volts |