Vishay Intertechnology, Inc. Chip Resistor - Surface Mount MMA02040E1803BB300

Description
MMA 0204-15 0.1% BL 180K
Request a Quote Datasheet
Description
MMA 0204-15 0.1% BL 180K
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-MMA02040E1803BB300CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MMA02040E1803BB300CT-ND
Chip Resistor - Surface Mount 749-MMA02040E1803BB300CT-ND
MMA 0204-15 0.1% BL 180K

MMA 0204-15 0.1% BL 180K

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-MMA02040E1803BB300TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MMA02040E1803BB300TR-ND
Chip Resistor - Surface Mount 749-MMA02040E1803BB300TR-ND
MMA 0204-15 0.1% BL 180K

MMA 0204-15 0.1% BL 180K

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-MMA02040E1803BB300DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MMA02040E1803BB300DKR-ND
Chip Resistor - Surface Mount 749-MMA02040E1803BB300DKR-ND
MMA 0204-15 0.1% BL 180K

MMA 0204-15 0.1% BL 180K

Buy Now Datasheet
0.25W 200V Resistor - 52-MMA02040E1803BB300 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.25W 200V Resistor
52-MMA02040E1803BB300
0.25W 200V Resistor 52-MMA02040E1803BB300
MELF Resistors 0.25W 180Kohms 0.1% 0204 MELF 200V 15ppm Product overview: MMA02040E1803BB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA02040E1803BB30 0 can be used for catalog matching and distributor lookup.

MELF Resistors 0.25W 180Kohms 0.1% 0204 MELF 200V 15ppm Product overview: MMA02040E1803BB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA02040E1803BB300 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors
Product Number 749-MMA02040E1803BB300CT-ND 52-MMA02040E1803BB300
Product Name Chip Resistor - Surface Mount 0.25W 200V Resistor
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging MELF, 0204
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details