Vishay Precision Group Chip Resistor - Surface Mount MMA02040E1503BB100

Description
150 kOhms ±0.1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote Datasheet
Description
150 kOhms ±0.1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-2023-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-2023-1-ND
Chip Resistor - Surface Mount 749-2023-1-ND
150 kOhms ±0.1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

150 kOhms ±0.1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-2023-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-2023-2-ND
Chip Resistor - Surface Mount 749-2023-2-ND
150 kOhms ±0.1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

150 kOhms ±0.1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-2023-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-2023-6-ND
Chip Resistor - Surface Mount 749-2023-6-ND
150 kOhms ±0.1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

150 kOhms ±0.1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
0.25W 200V Resistor - 52-MMA02040E1503BB100 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.25W 200V Resistor
52-MMA02040E1503BB100
0.25W 200V Resistor 52-MMA02040E1503BB100
MELF Resistors 0.25W 150Kohms 0.1% 0204 MELF 200V 15ppm Product overview: MMA02040E1503BB100 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA02040E1503BB10 0 can be used for catalog matching and distributor lookup.

MELF Resistors 0.25W 150Kohms 0.1% 0204 MELF 200V 15ppm Product overview: MMA02040E1503BB100 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA02040E1503BB100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - MMA02040E1503BB100 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
MMA02040E1503BB100
Resistors - Chip Resistor - Surface Mount MMA02040E1503BB100
RES 150K OHM 0.1% 1/4W MELF 0204

RES 150K OHM 0.1% 1/4W MELF 0204

Supplier's Site
Surface Mount Melf Resistor, Mma 0204 Series, 150 Kohm, 250 Mw, 0.1%, Metal Film Rohs Compliant Vishay - 19J4246 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Melf Resistor, Mma 0204 Series, 150 Kohm, 250 Mw, 0.1%, Metal Film Rohs Compliant Vishay
19J4246
Surface Mount Melf Resistor, Mma 0204 Series, 150 Kohm, 250 Mw, 0.1%, Metal Film Rohs Compliant Vishay 19J4246
Surface Mount MELF Resistor, MMA 0204 Series, 150 kohm, 250 mW, 0.1%, Metal Film RoHS Compliant: Yes

Surface Mount MELF Resistor, MMA 0204 Series, 150 kohm, 250 mW, 0.1%, Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thin Film, 150K, 0204; Resistance Vishay - 12AC1711 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thin Film, 150K, 0204; Resistance Vishay
12AC1711
Res, Aec-Q200, Thin Film, 150K, 0204; Resistance Vishay 12AC1711
RES, AEC-Q200, THIN FILM, 150K, 0204; Resistance:150kohm; Product Range:MMA 0204 Series; Voltage Rating:200V; Resistor Element Material:Thin Film; Power Rating:250mW; Resistance Tolerance:± 0.1%; Temperature Coefficient:± 15ppm/K; RoHS Compliant: Yes

RES, AEC-Q200, THIN FILM, 150K, 0204; Resistance:150kohm; Product Range:MMA 0204 Series; Voltage Rating:200V; Resistor Element Material:Thin Film; Power Rating:250mW; Resistance Tolerance:± 0.1%; Temperature Coefficient:± 15ppm/K; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 749-2023-1-ND 52-MMA02040E1503BB100 MMA02040E1503BB100 19J4246 12AC1711
Product Name Chip Resistor - Surface Mount 0.25W 200V Resistor Resistors - Chip Resistor - Surface Mount Surface Mount Melf Resistor, Mma 0204 Series, 150 Kohm, 250 Mw, 0.1%, Metal Film Rohs Compliant Vishay Res, Aec-Q200, Thin Film, 150K, 0204; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) MetalFilm Thin Film (Chip)
Mounting / Packaging MELF, 0204 MELF, 0204 Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chassis Mount Resistors - 1363282 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details