Vishay Intertechnology, Inc. Chip Resistor - Surface Mount - MMA02040E1502BB300 MMA02040E1502BB300

Description
Manufacturer: Vishay Win Source Part Number: 927455-MMA02040E1502 BB300 Series: MMA - Precision Operating Temperature Range: -55°C ~ 125°C Features: 15 kOhms ±0.1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film Package: MELF, 0204 Package: Reel - TR Categories: Resistors Case / Package: 0204 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 45 Weeks HTSUS: 8533.21.0040 Other Part Number: MMA02040E1502BB300-N D, 749-MMA02040E1502BB3 00DKR, 749-MMA02040E1502BB3 00CT, 749-MMA02040E1502BB3 00TR
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 927455-MMA02040E1502 BB300 Series: MMA - Precision Operating Temperature Range: -55°C ~ 125°C Features: 15 kOhms ±0.1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film Package: MELF, 0204 Package: Reel - TR Categories: Resistors Case / Package: 0204 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 45 Weeks HTSUS: 8533.21.0040 Other Part Number: MMA02040E1502BB300-N D, 749-MMA02040E1502BB3 00DKR, 749-MMA02040E1502BB3 00CT, 749-MMA02040E1502BB3 00TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - MMA02040E1502BB300
927455-MMA02040E1502BB300
Chip Resistor - Surface Mount - MMA02040E1502BB300 927455-MMA02040E1502BB300
Manufacturer: Vishay Win Source Part Number: 927455-MMA02040E1502 BB300 Series: MMA - Precision Operating Temperature Range: -55°C ~ 125°C Features: 15 kOhms ±0.1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film Package: MELF, 0204 Package: Reel - TR Categories: Resistors Case / Package: 0204 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 45 Weeks HTSUS: 8533.21.0040 Other Part Number: MMA02040E1502BB300-N D, 749-MMA02040E1502BB3 00DKR, 749-MMA02040E1502BB3 00CT, 749-MMA02040E1502BB3 00TR

Manufacturer: Vishay
Win Source Part Number: 927455-MMA02040E1502BB300
Series: MMA - Precision
Operating Temperature Range: -55°C ~ 125°C
Features: 15 kOhms ±0.1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film
Package: MELF, 0204
Package: Reel - TR
Categories: Resistors
Case / Package: 0204
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 45 Weeks
HTSUS: 8533.21.0040
Other Part Number: MMA02040E1502BB300-ND, 749-MMA02040E1502BB300DKR, 749-MMA02040E1502BB300CT, 749-MMA02040E1502BB300TR

Buy Now Datasheet
0.25W 200V Resistor - 52-MMA02040E1502BB300 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.25W 200V Resistor
52-MMA02040E1502BB300
0.25W 200V Resistor 52-MMA02040E1502BB300
MELF Resistors 0.25W 15Kohms 0.1% 0204 MELF 200V 15ppm Product overview: MMA02040E1502BB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA02040E1502BB30 0 can be used for catalog matching and distributor lookup.

MELF Resistors 0.25W 15Kohms 0.1% 0204 MELF 200V 15ppm Product overview: MMA02040E1502BB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA02040E1502BB300 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 749-MMA02040E1502BB300TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MMA02040E1502BB300TR-ND
Chip Resistor - Surface Mount 749-MMA02040E1502BB300TR-ND
15 kOhms ±0.1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

15 kOhms ±0.1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-MMA02040E1502BB300CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MMA02040E1502BB300CT-ND
Chip Resistor - Surface Mount 749-MMA02040E1502BB300CT-ND
15 kOhms ±0.1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

15 kOhms ±0.1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-MMA02040E1502BB300DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MMA02040E1502BB300DKR-ND
Chip Resistor - Surface Mount 749-MMA02040E1502BB300DKR-ND
15 kOhms ±0.1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

15 kOhms ±0.1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MMA02040E1502BB300 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
MMA02040E1502BB300
Chip Resistor - Surface Mount MMA02040E1502BB300
RES 15K OHM 0.1% 1/4W MELF 0204

RES 15K OHM 0.1% 1/4W MELF 0204

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - MMA02040E1502BB300 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
MMA02040E1502BB300
Resistors - Chip Resistor - Surface Mount MMA02040E1502BB300
RES 15K OHM 0.1% 1/4W MELF 0204

RES 15K OHM 0.1% 1/4W MELF 0204

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Chip Resistors Resistors
Product Number 927455-MMA02040E1502BB300 52-MMA02040E1502BB300 749-MMA02040E1502BB300TR-ND MMA02040E1502BB300 MMA02040E1502BB300
Product Name Chip Resistor - Surface Mount - MMA02040E1502BB300 0.25W 200V Resistor Chip Resistor - Surface Mount Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Technology / Construction MetalFilm; Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Resistance Range 15000 ohms 15000 ohms 15000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 15 ±ppm/°C 15 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 1722204 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details