Vishay Precision Group Chip Resistor - Surface Mount MMA02040E1302BB100

Description
13 kOhms ±0.1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote Datasheet
Description
13 kOhms ±0.1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-2087-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-2087-2-ND
Chip Resistor - Surface Mount 749-2087-2-ND
13 kOhms ±0.1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

13 kOhms ±0.1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-2087-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-2087-1-ND
Chip Resistor - Surface Mount 749-2087-1-ND
13 kOhms ±0.1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

13 kOhms ±0.1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-2087-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-2087-6-ND
Chip Resistor - Surface Mount 749-2087-6-ND
13 kOhms ±0.1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

13 kOhms ±0.1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Surface Mount Melf Resistor, Mma 0204 Series, 13 Kohm, 250 Mw, 0.1%, Metal Film Vishay - 33X1556 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Melf Resistor, Mma 0204 Series, 13 Kohm, 250 Mw, 0.1%, Metal Film Vishay
33X1556
Surface Mount Melf Resistor, Mma 0204 Series, 13 Kohm, 250 Mw, 0.1%, Metal Film Vishay 33X1556
Surface Mount MELF Resistor, MMA 0204 Series, 13 kohm, 250 mW, 0.1%, Metal Film

Surface Mount MELF Resistor, MMA 0204 Series, 13 kohm, 250 mW, 0.1%, Metal Film

Supplier's Site Datasheet
Surface Mount Melf Resistor, Mma 0204 Series, 13 Kohm, 250 Mw, 0.1%, Metal Film Rohs Compliant Vishay - 19J4242 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Melf Resistor, Mma 0204 Series, 13 Kohm, 250 Mw, 0.1%, Metal Film Rohs Compliant Vishay
19J4242
Surface Mount Melf Resistor, Mma 0204 Series, 13 Kohm, 250 Mw, 0.1%, Metal Film Rohs Compliant Vishay 19J4242
Surface Mount MELF Resistor, MMA 0204 Series, 13 kohm, 250 mW, 0.1%, Metal Film RoHS Compliant: Yes

Surface Mount MELF Resistor, MMA 0204 Series, 13 kohm, 250 mW, 0.1%, Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 749-2087-2-ND 33X1556 19J4242
Product Name Chip Resistor - Surface Mount Surface Mount Melf Resistor, Mma 0204 Series, 13 Kohm, 250 Mw, 0.1%, Metal Film Vishay Surface Mount Melf Resistor, Mma 0204 Series, 13 Kohm, 250 Mw, 0.1%, Metal Film Rohs Compliant Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) MetalFilm MetalFilm
Mounting / Packaging MELF, 0204 Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD205JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details