1.2 kOhms ±0.1% 0.4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film
1.2 kOhms ±0.1% 0.4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film
1.2 kOhms ±0.1% 0.4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film
Surface Mount MELF Resistor, MMA 0204 Series, 1.2 kohm, 250 mW, 0.1%, Metal Film RoHS Compliant: Yes
MMA 0204-15 0.1% B1 1K2
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors |
| Product Number | 749-MMA02040E1201BB100CT-ND | 19J4237 | MMA02040E1201BB100 |
| Product Name | Chip Resistor - Surface Mount | Surface Mount Melf Resistor, Mma 0204 Series, 1.2 Kohm, 250 Mw, 0.1%, Metal Film Rohs Compliant Vishay | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | Automotive; General Use | ||
| Technology / Construction | Thin Film (Chip) | MetalFilm | Thin Film (Chip) |
| Mounting / Packaging | MELF, 0204 | Surface Mount Technology (SMT / SMD) | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |