Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1126891-MMA02040E110
Packaging: Tape and Reel
Voltage Rating: 150 V
Length: 3.6 mm
Tolerance: 0.1 %
Military Standard: Not
Operating Supply Voltage: 200 V
Composition: Thin Film
Resistance: 110 kΩ
Power Rating: 250 mW
Categories: Custom Parts
Case / Package: MELF
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
RoHS: Compliant
Min Operating Temperature: -55 °C
Max Operating Temperature: 125 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1126891-MMA02040E1103BB300 |
| Product Name | Custom Parts - Custom Parts (J - M) - MMA02040E1103BB300 |