110 kOhms ±0.1% 0.4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film
110 kOhms ±0.1% 0.4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film
110 kOhms ±0.1% 0.4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film
Vishay MMA02040E1103BB100
Surface Mount MELF Resistor, MMA 0204 Series, 110 kohm, 250 mW, 0.1%, Metal Film RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 749-MMA02040E1103BB100TR-ND | 6787582 | 6787582P | 1804074 | 19J4235 |
| Product Name | Chip Resistor - Surface Mount | Surface Mount Resistors | Surface Mount Resistors | Surface Mount Resistors | Surface Mount Melf Resistor, Mma 0204 Series, 110 Kohm, 250 Mw, 0.1%, Metal Film Rohs Compliant Vishay |
| Configuration | Single Resistor | Single Resistor | |||
| Category / Application | Automotive; General Use | ||||
| Technology / Construction | Thin Film (Chip) | Thin film | Thin Film (Chip); Thin Film | Thin film | MetalFilm |
| Mounting / Packaging | MELF, 0204 | Surface Mount Technology (SMT / SMD); Melf 0204 | Surface Mount Technology (SMT / SMD); 0204 | Surface Mount Technology (SMT / SMD); Melf 0204 | Surface Mount Technology (SMT / SMD) |
| Tolerance | 0.1000 +/- % |