11 kOhms ±0.1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film
11 kOhms ±0.1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film
11 kOhms ±0.1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film
RESISTOR, SMD, MELF, 11K OHM, 1%, 1/4W, CASE SIZE 0204. FREE 2 YEAR RADWELL WARRANTY
Surface Mount MELF Resistor, MMA 0204 Series, 11 kohm, 250 mW, 0.1%, Metal Film RoHS Compliant: Yes
| DigiKey | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 749-2084-1-ND | 24861597 | 19J4234 |
| Product Name | Chip Resistor - Surface Mount | Resistor | Surface Mount Melf Resistor, Mma 0204 Series, 11 Kohm, 250 Mw, 0.1%, Metal Film Rohs Compliant Vishay |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | Automotive; General Use | ||
| Technology / Construction | Thin Film (Chip) | MetalFilm | |
| Mounting / Packaging | MELF, 0204 | Surface Mount Technology (SMT / SMD) | |
| Tolerance | 0.1000 +/- % | 1 +/- % |